DigiKey Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 1 CIR IC SWITCH 2:1 6 OHM SOT-23 | |
| 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9) | |
| 1 Circuit IC Switch 1:1 10Ohm 6-SON (1.45x1) | |
| 1 Circuit IC Switch 1:1 10Ohm 6-SON (1x1) | |
| 1 Circuit IC Switch 1:1 10Ohm 8-PDIP | |
| 1 Circuit IC Switch 1:1 10Ohm 8-SOIC | |
| 1 Circuit IC Switch 1:1 10Ohm SC-70-5 | |
| 1 Circuit IC Switch 1:1 10Ohm SOT-23-5 | |
| 1 Circuit IC Switch 1:1 10Ohm SOT-5 | |
| 1 Circuit IC Switch 1:1 12Ohm 5-SSOP | |
| 1 Circuit IC Switch 1:1 160Ohm SMV | |
| 1 Circuit IC Switch 1:1 18Ohm 5-SSOP | |
| 1 Circuit IC Switch 1:1 20Ohm 8-SOIC | |
| 1 Circuit IC Switch 1:1 20Ohm SOT-23-5 | |
| 1 Circuit IC Switch 1:1 25Ohm SC-70-5 | |
| 1 Circuit IC Switch 1:1 4Ohm SC-70-5 | |
| 1 Circuit IC Switch 1:1 4Ohm SOT-23-5 | |
| 1 Circuit IC Switch 1:1 7Ohm USV | |
| 1 Circuit IC Switch 2:1 13Ohm 8-DSBGA (1.9x0.9) | |
| 1 Circuit IC Switch 2:1 13Ohm 8-VSSOP | |
| 1 Circuit IC Switch 2:1 13Ohm SM8 | |
| 1 Circuit IC Switch 2:1 13Ohm | |
| 1 Circuit IC Switch 2:1 15Ohm 6-DSBGA (1.39x.89) | |
| 1 Circuit IC Switch 2:1 15Ohm 6-DSBGA | |
| 1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1) | |
| 1 Circuit IC Switch 2:1 15Ohm 6-SON (1x1) | |
| 1 Circuit IC Switch 2:1 15Ohm 6-X2SON (0.8x1) | |
| 1 Circuit IC Switch 2:1 15Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 15Ohm SOT-23-6 | |
| 1 Circuit IC Switch 2:1 15Ohm SOT-323-6L | |
| 1 Circuit IC Switch 2:1 15Ohm SOT-5X3 | |
| 1 Circuit IC Switch 2:1 165Ohm SOT-23-8 | |
| 1 Circuit IC Switch 2:1 2.8Ohm 8-VSSOP | |
| 1 Circuit IC Switch 2:1 2.9Ohm 8-VSSOP | |
| 1 Circuit IC Switch 2:1 300mOhm 7-FlipChip | |
| 1 Circuit IC Switch 2:1 3Ohm (Typ) SC-70-6 | |
| 1 Circuit IC Switch 2:1 3Ohm (Typ) SOT-23-6 | |
| 1 Circuit IC Switch 2:1 3Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 4.5Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 4Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 4Ohm SOT-23-6 | |
| 1 Circuit IC Switch 2:1 500mOhm 8-FlipChip | |
| 1 Circuit IC Switch 2:1 5Ohm (Typ) 8-SON (4x4) | |
| 1 Circuit IC Switch 2:1 5Ohm (Typ) 8-VSSOP | |
| 1 Circuit IC Switch 2:1 5Ohm (Typ) SOT-23-8 | |
| 1 Circuit IC Switch 2:1 600mOhm 6-DFN (1.45x1) | |
| 1 Circuit IC Switch 2:1 8Ohm SC-70-6 | |
| 1 Circuit IC Switch 4:1 4Ohm 10-USON (2.5x1) | |
| 1 Circuit IC Switch 4:1 5Ohm (Typ) 10-USON (2.5x1) | |
| 1 Circuit IC Switch 4:1 5Ohm (Typ) 10-VSSOP | |
| 1 Circuit IC Switch 8:1 250Ohm 16-TSSOP | |
| 1 Circuit IC Switch 8:1 250Ohm 16-WQFN (4x4) | |
| 1 Circuit IC Switch 8:1 250Ohm 20-QFN (4x4) | |
| 1 Circuit IC Switch 8:1 5.4Ohm 16-TSSOP | |
| 1 Circuit IC Switch 8:1 5.4Ohm 16-WQFN (4x4) | |
| 1 Circuit IC Switch 8:1 50Ohm 16-TSSOP | |
| 1 Circuit IC Switch 8:1 6.2Ohm 16-TSSOP | |
| 1 Circuit IC Switch 8:1 6.2Ohm 16-WQFN (4x4) | |
| 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4) | |
| 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9) | |
| 2 Circuit IC Switch 1:1 10Ohm 8-VSSOP | |
| 2 Circuit IC Switch 1:1 10Ohm SM8 | |
| 2 Circuit IC Switch 1:1 12Ohm 8-SSOP | |
| 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP | |
| 2 Circuit IC Switch 1:1 160Ohm 8-SSOP | |
| 2 Circuit IC Switch 1:1 165Ohm 10-VSSOP | |
| 2 Circuit IC Switch 1:1 19Ohm 8-SSOP | |
| 2 Circuit IC Switch 1:1 4Ohm 8-VSSOP | |
| 2 Circuit IC Switch 1:1 900mOhm 8-VSSOP | |
| 2 Circuit IC Switch 1:1 900mOhm SOT-23-8 | |
| 2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5) | |
| 2 Circuit IC Switch 2:1 10Ohm 10-UQFN (1.8x1.4) | |
| 2 Circuit IC Switch 2:1 10Ohm 10-VSSOP | |
| 2 Circuit IC Switch 2:1 135Ohm 16-TSSOP | |
| 2 Circuit IC Switch 2:1 18Ohm 10-VSSOP | |
| 2 Circuit IC Switch 2:1 18Ohm 12-UQFN (1.7x2) | |
| 2 Circuit IC Switch 2:1 300mOhm 10-DSBGA | |
| 2 Circuit IC Switch 2:1 300mOhm 10-VSON (3x3) | |
| 2 Circuit IC Switch 2:1 300mOhm 10-VSSOP | |
| 2 Circuit IC Switch 2:1 4Ohm 10-USON (2.5x1) | |
| 2 Circuit IC Switch 2:1 4Ohm 10-VSSOP | |
| 2 Circuit IC Switch 2:1 5.2Ohm 10-QFN (1.8x1.4) | |
| 2 Circuit IC Switch 2:1 5.4Ohm 10-QFN (1.8x1.4) | |
| 2 Circuit IC Switch 2:1 500mOhm 10-QFN (1.8x1.4) | |
| 2 Circuit IC Switch 2:1 500mOhm 12-FlipChip | |
| 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3) | |
| 2 Circuit IC Switch 2:1 550mOhm 10-QFN (1.8x1.4) | |
| 2 Circuit IC Switch 2:1 550mOhm 16-QFN (2.6x1.8) | |
| 2 Circuit IC Switch 2:1 600mOhm 10-UQFN (2.0x1.5) | |
| 2 Circuit IC Switch 2:1 600mOhm 10-VSSOP | |
| 2 Circuit IC Switch 2:1 800mOhm 16-QFN (3x3) | |
| 2 Circuit IC Switch 2:1 9.5Ohm 10-UQFN (2.0x1.5) | |
| 2 Circuit IC Switch 3:1 1Ohm 12-QFN (2.2x1.4) | |
| 2 Circuit IC Switch 4:1 100Ohm 16-DIP | |
| 2 Circuit IC Switch 4:1 100Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 11Ohm (Typ) 16-VQFN (4x3.5) | |
| 2 Circuit IC Switch 4:1 12Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 12Ohm 16-SSOP | |
| 2 Circuit IC Switch 4:1 12Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 12Ohm 16-TVSOP | |
| 2 Circuit IC Switch 4:1 12Ohm 16-UQFN (2.6x1.8) | |
| 2 Circuit IC Switch 4:1 12Ohm 16-VQFN (4x3.5) | |
| 2 Circuit IC Switch 4:1 160Ohm 16-SOP | |
| 2 Circuit IC Switch 4:1 195Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 195Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 195Ohm 16-SOT-23-THIN | |
| 2 Circuit IC Switch 4:1 195Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 195Ohm 16-TVSOP | |
| 2 Circuit IC Switch 4:1 195Ohm 16-WQFN (3.5x2.5) | |
| 2 Circuit IC Switch 4:1 250Ohm 16-WQFN (4x4) | |
| 2 Circuit IC Switch 4:1 48Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 5.2Ohm 16-QFN (2.6x1.8) | |
| 2 Circuit IC Switch 4:1 5.5Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 5.5Ohm 16-WQFN (4x4) | |
| 2 Circuit IC Switch 4:1 6.2Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 6.2Ohm 16-WQFN (4x4) | |
| 2 Circuit IC Switch 4:1 75Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 75Ohm 16-SO | |
| 2 Circuit IC Switch 4:1 75Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 75Ohm 16-SSOP | |
| 2 Circuit IC Switch 4:1 75Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 75Ohm 16-TVSOP | |
| 2 Circuit IC Switch 4:1 75Ohm 16-VQFN (4x3.5) | |
| 3 Circuit IC Switch 2:1 160Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 4Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 75Ohm 16-PDIP | |
| 3 Circuit IC Switch 2:1 75Ohm 16-SO | |
| 3 Circuit IC Switch 2:1 75Ohm 16-SOIC | |
| 3 Circuit IC Switch 2:1 75Ohm 16-SSOP | |
| 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 75Ohm 16-TVSOP | |
| 3 Circuit IC Switch 2:1 75Ohm 16-VQFN (4x3.5) | |
| 4 Circuit IC Switch 1:1 10.5Ohm 16-WQFN (4x4) | |
| 4 Circuit IC Switch 1:1 10Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 10Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 11Ohm 16-WQFN (4x4) | |
| 4 Circuit IC Switch 1:1 150Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 160Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 160Ohm 16-WQFN (3x3) | |
| 4 Circuit IC Switch 1:1 2.4Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 2.4Ohm 16-WQFN (4x4) | |
| 4 Circuit IC Switch 1:1 2.5Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 2.5Ohm 16-WQFN (4x4) | |
| 4 Circuit IC Switch 1:1 30Ohm (Typ) 14-PDIP | |
| 4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SO | |
| 4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SOIC | |
| 4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SSOP | |
| 4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP | |
| 4 Circuit IC Switch 1:1 4.5Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 4.5Ohm 16-UQFN (2.6x1.8) | |
| 4 Circuit IC Switch 1:1 4Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 4Ohm 16-UQFN (2.6x1.8) | |
| 4 Circuit IC Switch 1:1 75Ohm 14-PDIP | |
| 4 Circuit IC Switch 1:1 75Ohm 14-SO | |
| 4 Circuit IC Switch 1:1 75Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 75Ohm 14-SSOP | |
| 4 Circuit IC Switch 1:1 75Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP | |
| 4 Circuit IC Switch 1:1 75Ohm 14-VQFN (3.5x3.5) | |
| 4 Circuit IC Switch 1:1 7Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 80Ohm 14-DIP | |
| 4 Circuit IC Switch 1:1 80Ohm 14-SOP | |
| 4 Circuit IC Switch 1:1 900mOhm 14-QFN (2x2) | |
| 4 Circuit IC Switch 1:1 900mOhm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 900mOhm 14-VQFN (3.5x3.5) | |
| 4 Circuit IC Switch 1:2, 2:1 8Ohm 42-WQFN (3.5x9) | |
| 4 Circuit IC Switch 2:1 1.5Ohm 16-QFN (3x3) | |
| 4 Circuit IC Switch 2:1 160Ohm 16-TSSOP | |
| 4 Circuit IC Switch 2:1 4.5Ohm 16-SOT-23-THIN | |
| 4 Circuit IC Switch 2:1 4.5Ohm 16-TSSOP | |
| 4 Circuit IC Switch 2:1 4.5Ohm 16-UQFN (2.6x1.8) | |
| 4 Circuit IC Switch 2:1 450mOhm 16-QFN (2.5x2.5) | |
| 4 Circuit IC Switch 2:1 450mOhm 16-QFN (3x3) | |
| 4 Circuit IC Switch 2:1 450mOhm 16-TSSOP | |
| 4 Circuit IC Switch 2:1 450mOhm 16-UQFN (2.6x1.8) | |
| 4 Circuit IC Switch 2:1 450mOhm 16-VQFN (3x3) | |
| 4 Circuit IC Switch 2:1 450mOhm Die | |
| 4 Circuit IC Switch 2:1 4Ohm 20-TSSOP | |
| 4 Circuit IC Switch 2:1 5.2Ohm 16-QFN (2.6x1.8) | |
| 4 Circuit IC Switch 2:1 5.8Ohm 20-WQFN (4x4) | |
| 4 Circuit IC Switch 2:1 500mOhm 16-QFN (2.6x1.8) | |
| 4 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3) | |
| 4 Circuit IC Switch 2:1 6.2Ohm 20-WQFN (4x4) | |
| 4 Circuit IC Switch 2:1 7.5Ohm 56-QFN (11x5) | |
| 4 Circuit IC Switch 2:1 8Ohm 16-WLCSP (1.34x1.34) | |
| 4 Circuit IC Switch 2:2 5.8Ohm FlipChip 30 | |
| 6 Circuit IC Switch 2:1 6.2Ohm 24-BGA MICROSTAR JUNIOR (3x3) | |
| 6 Circuit IC Switch 2:1 6.2Ohm 24-TSSOP | |
| 6 Circuit IC Switch 2:1 6.2Ohm 24-WQFN (4x4) | |
| ANALOG SWITCH 3X SPDT (SINGLEPOL | |
| ANALOG SWITCH 4X SPDT (SINGLEPOL | |
| ANALOG SWITCH SP4T (SINGLE-POLE | |
| ANALOG SWITCH SP8T (SINGLE-POLE | |
| ANALOG SWITCH SP8T 16-WSOP | |
| ANALOG SWITCH SPDT (SINGLEPOLE D | |
| Audio Switch IC 2 Channel 24-SDIP | |
| Audio Switch IC 2 Channel 28-SO | |
| Audio, USB Switch IC 2 Channel 10-QFN (1.8x1.4) | |
| Audio, Video Switch IC Channel 64-LQFP (14x14) | |
| Bilateral, FET Switches 1 x 1:1 14-DIP | |
| Bilateral, FET Switches 1 x 1:1 14-SOP | |
| Bilateral, FET Switches 1 x 1:1 8-SSOP | |
| Bilateral, FET Switches 1 x 1:1 SMV | |
| Bus FET Exchange Switch 12 x 2:2 56-SSOP | |
| Bus FET Exchange Switch 12 x 2:2 56-TSSOP | |
| Bus Switch 1 x 1:1 14-TSSOP | |
| Bus Switch 1 x 1:1 14-VSSOP | |
| Bus Switch 1 x 1:1 8-SOIC | |
| Bus Switch 1 x 1:1 8-SSOP | |
| Bus Switch 1 x 1:1 8-TSSOP | |
| Bus Switch 1 x 1:1 UF6 | |
| Bus Switch 1 x 8:1 24-TSSOP | |
| Bus Switch 1 x 8:1 24-VQFN (4x4) | |
| Bus Switch 10 x 1:1 24-SO | |
| Bus Switch 10 x 1:1 24-SOIC | |
| Bus Switch 10 x 1:1 24-SSOP | |
| Bus Switch 10 x 1:1 24-TSSOP | |
| Bus Switch 10 x 1:1 24-TVSOP | |
| Bus Switch 10 x 1:1 48-TSSOP | |
| Bus Switch 12 x 1:1 56-SSOP | |
| Bus Switch 12 x 1:1 56-TSSOP | |
| Bus Switch 12 x 1:1 56-TVSOP | |
| Bus Switch 2 x 1:1 8-SSOP | |
| Bus Switch 2 x 1:1 MP8 | |
| Bus Switch 2 x 1:2 14-SOIC | |
| Bus Switch 2 x 1:2 14-TSSOP | |
| Bus Switch 2 x 1:2 14-VSSOP | |
| Bus Switch 2 x 1:4 16-SOIC | |
| Bus Switch 2 x 1:4 16-TSSOP | |
| Bus Switch 2 x 1:4 20-TSSOP | |
| Bus Switch 4 x 1:1 14-TSSOP | |
| Bus Switch 4 x 1:1 14-VSSOP | |
| Bus Switch 5 x 1:1 24-SSOP | |
| Bus Switch 5 x 1:1 24-TSSOP | |
| Bus Switch 5 x 1:1 24-TVSOP | |
| Bus Switch 8 x 1:1 20-TSSOP | |
| Bus Switch 8 x 1:1 20-VSSOP | |
| Detection Switch IC 2 Channel 16-DSBGA (1.56x1.56) | |
| Detection Switch IC 2 Channel 16-WQFN (3x3) | |
| HIGH VOLTAGE 1:1, 16-CHANNEL SWI | |
| IC BILATERAL SWITCH 1X1:1 8-SSOP | |
| IC BUS SWITCH 2 X 1:2 14-TSSOP | |
| IC BUS SWITCH 2 X 1:4 16-SOIC | |
| IC BUS SWITCH 2 X 1:4 16-TSSOP | |
| IC BUS SWITCH 2 X 1:8 24-VSSOP | |
| IC BUS SWITCH 4 X 1:1 14-TSSOP | |
| IC SW DPST, SPDTX2 8.4OHM 20VQFN | |
| IC SW DPST, SPDTX4 8OHM 42WQFN | |
| IC SW QUAD JFET ANLG SPST 16DIP | |
| IC SW SP4TX2 250OHM 20QFN | |
| IC SW SPDT-NO/NC 240OHM 16TSSOP | |
| IC SW SPDT-NO/NC 5.8OHM 20TSSOP | |
| IC SW SPDT-NO/NC 6.2OHM 20TSSOP | |
| IC SW SPDT-NO/NCX1 2.8OHM 8WSON | |
| IC SW SPDT-NO/NCX1 7OHM SC70-6 | |
| IC SW SPDT-NO/NCX2 11OHM 16TSSOP | |
| IC SW SPDT-NO/NCX2 2.4OHM 16WQFN | |
| IC SW SPDT-NO/NCX2 3.1OHM 16WQFN | |
| IC SW SPST-NO/NCX4 11OHM 16WQFN | |
| IC SW SPST-NO/NCX4 2.5OHM 16WQFN | |
| IC SW SPST-NO/NCX4 7OHM 16TSSOP | |
| IC SWITCH 2.5GHZ 10-QFN | |
| IC SWITCH 400 MHZ SOT-363 | |
| IC SWITCH 500MHZ 24-QFN | |
| IC SWITCH 8PST X 1 5.4OHM 16WQFN | |
| IC SWITCH ARRAY 7E1 CHAN 64-TQFP | |
| IC SWITCH DP4T 6.2OHM 16WQFN | |
| IC SWITCH DPDT X 1 8OHM 10UQFN | |
| IC SWITCH SP4T SOP-16 | |
| IC SWITCH SP4T TSSOP-16 | |
| IC SWITCH SP4T X 2 48OHM 16TSSOP | |
| IC SWITCH SP4TX2 240OHM 16TSSOP | |
| IC SWITCH SP8T 16-SOP | |
| IC SWITCH SP8T 16-TSSOP | |
| IC SWITCH SP8T 5V TSSOP-16 | |
| IC SWITCH SP8T X 1 40OHM 16TSSOP | |
| IC SWITCH SPDT 400MHZ 16-SOP | |
| IC SWITCH SPDT 400MHZ 16-TSSOP | |
| IC SWITCH SPDT X 1 15OHM SC70-6 | |
| IC SWITCH SPDT X 1 15OHM SOT23-6 | |
| IC SWITCH SPDT X 1 2.8OHM 8VSSOP | |
| IC SWITCH SPDT X 1 3OHM SOT23-6 | |
| IC SWITCH SPDT X 1 4OHM SOT23-6 | |
| IC SWITCH SPDT X 1 7OHM SOT23-6 | |
| IC SWITCH SPDTX4 14OHM 20QFN | |
| IC SWITCH SPST-NCX4 11OHM 16WQFN | |
| IC SWITCH SPST-NCX4 7OHM 16TSSOP | |
| IC SWITCH SPST-NOX1 10OHM SC70-5 | |
| IC SWITCH SPST-NOX1 10OHM SOT23 | |
| IC SWITCH SPST-NOX4 11OHM 16WQFN | |
| Multiplexer/Demultip lexer 42-WQFN (3.5x9) | |
| PCI Express® Switch IC 2 Channel 48-NFBGA (5x5) | |
| PCIE SWITCH 2:1 MUX/DE-MUX SPDT | |
| SPST Switches 1 x 1:1 8-SSOP | |
| USB Switch IC 2 Channel 10-UQFN (1.8x1.4) | |
| USB Switch IC 2 Channel 14-TSSOP | |
| Video Switch IC 1 Channel 16-TSSOP | |
| Video Switch IC 3 Channel 16-SOIC | |
| Video Switch IC 3 Channel 16-TSSOP | |
| Video Switch IC 4 Channel 16-TSSOP | |
| Video Switch IC Channel 44-TQFP (10x10) |
| << Prev | Next >> |