The SN74LV4052A is a dual 4-channel analog multiplexer and demultiplexer designed for 1.65V to 5.5V operation, handling analog and digital signals up to 5.5V peak in either direction. It is available in a 16-pin TSSOP package measuring 5mm × 6.4mm, with an operating temperature range of -40°C to 85°C. The device features latch-up performance exceeding 100mA per JESD 78, class II, and ESD protection exceeding ±4000V human-body model and ±2000V charged-device model.
Dual 4-Channel Analog Multiplexer/Demultip
5-V, 4:1, 2-channel analog multiplexer 16-TSSOP -40 to 85 Product overview: SN74LV4052APWRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4052APWRE4
2 Circuit IC Switch 4:1 75Ohm 16-TSSOP
IC MULTIPLEXER DUAL 4X1 16TSSOP
2 Circuit IC Switch 4:1 75Ohm 16-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4052APWRE4 | 747-SN74LV4052APWRE4 | SN74LV4052APWRE4-ND | SN74LV4052APWRE4 | SN74LV4052APWRE4 |
| Product Name | SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer | Dual TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 25 ohms | 75 ohms | 0.7000 ohms | 75 ohms |