Toshiba Electronics (UK) Ltd Signal Switches, Multiplexers, Decoders TC7WBD125AFKT5LF

Description
Bus Switch 1 x 1:1 8-SSOP
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 8-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - TC7WBD125AFKT5LFTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
TC7WBD125AFKT5LFTR-ND
Signal Switches, Multiplexers, Decoders TC7WBD125AFKT5LFTR-ND
Bus Switch 1 x 1:1 8-SSOP

Bus Switch 1 x 1:1 8-SSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-TC7WBD125AFKT5LF
Analog Switch and Multiplexer IC 743-TC7WBD125AFKT5LF
IC BUS SWITCH 1 X 1:1 US8 Product overview: TC7WBD125AFKT5LF from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7WBD125AFKT5LF can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 1:1 US8 Product overview: TC7WBD125AFKT5LF from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7WBD125AFKT5LF can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WBD125AFKT5LF - 100039-TC7WBD125AFKT5LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WBD125AFKT5LF
100039-TC7WBD125AFKT5LF
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WBD125AFKT5LF 100039-TC7WBD125AFKT5LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 100039-TC7WBD125AFKT 5LF Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 100039-TC7WBD125AFKT5LF
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TC7WBD125AFKT5LF
Logic - Signal Switches, Multiplexers, Decoders TC7WBD125AFKT5LF
IC BUS SWITCH 1 X 1:1 US8

IC BUS SWITCH 1 X 1:1 US8

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TC7WBD125AFKT5LFTR-ND 743-TC7WBD125AFKT5LF 100039-TC7WBD125AFKT5LF TC7WBD125AFKT5LF
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WBD125AFKT5LF Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data