0.65 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultip
2 Circuit IC Switch 2:1 600mOhm 10-VSSOP
2 Circuit IC Switch 2:1 600mOhm 10-VSSOP
2 Circuit IC Switch 2:1 600mOhm 10-VSSOP
2:1 Analog Switch, 2-Ch, 50MHz BW, 0.65Ω Ron, 3.3V, VSSOP Product overview: TS3A24157DGSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A24157DGSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035056-TS3A24157DGSR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Charge Injection: 8.75pC
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: 10-VSSOP
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 35ns, 25ns
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 50nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Wireless
2 Circuit IC Switch 2:1 600mOhm 10-VSSOP
IC SWITCH SPDT DUAL 10VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3A24157DGSR | 296-22856-6-ND | 747-TS3A24157DGSR | 035056-TS3A24157DGSR | TS3A24157DGSR | TS3A24157DGSR |
| Product Name | TS3A24157 0.65 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | 50MHz 3.3V Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24157DGSR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X SPDT | 2x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 3 volts | 1.65 to 3.6 volts | ||
| Ron | 0.5000 ohms | 0.6000 ohms | 0.6000 ohms | 0.0500 ohms |