DigiKey Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 1 Circuit IC Switch 1:1 10Ohm SC-70-5 | |
| 1 Circuit IC Switch 1:1 10Ohm SOT-23-5 | |
| 1 Circuit IC Switch 1:1 70Ohm SOT-23-5 | |
| 1 Circuit IC Switch 2:1 60Ohm 6-uDFN (1.5x1) | |
| 1 Circuit IC Switch 2:1 60Ohm 8-PDIP | |
| 1 Circuit IC Switch 2:1 60Ohm 8-SOIC | |
| 1 Circuit IC Switch 2:1 60Ohm 8-uMAX/uSOP | |
| 1 Circuit IC Switch 2:1 60Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 60Ohm SOT-23-8 | |
| 1 Circuit IC Switch 2:1 60Ohm SOT-6 | |
| 1 Circuit IC Switch 2:1 70Ohm SOT-6 | |
| 1 Circuit IC Switch 4:1 400Ohm 14-PDIP | |
| 1 Circuit IC Switch 4:1 400Ohm 14-SOIC | |
| 1 Circuit IC Switch 4:1 400Ohm 14-TSSOP | |
| 2 Circuit IC Switch 1:1 1.25Ohm 16-PDIP | |
| 2 Circuit IC Switch 1:1 1.25Ohm 16-SOIC | |
| 2 Circuit IC Switch 1:1 1.25Ohm 16-SSOP | |
| 2 Circuit IC Switch 1:1 2.5Ohm 16-PDIP | |
| 2 Circuit IC Switch 1:1 60Ohm 8-PDIP | |
| 2 Circuit IC Switch 1:1 60Ohm 8-SOIC | |
| 2 Circuit IC Switch 1:1 60Ohm 8-TDFN (3x3) | |
| 2 Circuit IC Switch 1:1 60Ohm 8-uMAX/uSOP | |
| 2 Circuit IC Switch 1:1 60Ohm SOT-23-8 | |
| 2 Circuit IC Switch 1:1 70Ohm 8-uMAX/uSOP | |
| 2 Circuit IC Switch 2:1 400Ohm 14-PDIP | |
| 2 Circuit IC Switch 2:1 400Ohm 14-SOIC | |
| 2 Circuit IC Switch 2:1 400Ohm 14-TSSOP | |
| 2 Circuit IC Switch 4:1 160Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 160Ohm 16-QSOP | |
| 2 Circuit IC Switch 4:1 160Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 80Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 80Ohm 16-QSOP | |
| 2 Circuit IC Switch 4:1 80Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 80Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 160Ohm 16-PDIP | |
| 3 Circuit IC Switch 2:1 160Ohm 16-QSOP | |
| 3 Circuit IC Switch 2:1 160Ohm 16-SOIC | |
| 3 Circuit IC Switch 2:1 80Ohm 16-PDIP | |
| 3 Circuit IC Switch 2:1 80Ohm 16-QSOP | |
| 3 Circuit IC Switch 2:1 80Ohm 16-SOIC | |
| 3 Circuit IC Switch 2:1 80Ohm 16-TQFN (4x4) | |
| 3 Circuit IC Switch 2:1 80Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 100Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 100Ohm 16-QSOP | |
| 4 Circuit IC Switch 1:1 100Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 120Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 120Ohm 16-QSOP | |
| 4 Circuit IC Switch 1:1 120Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 2.5Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 2.5Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 2.5Ohm 16-SSOP | |
| 4 Circuit IC Switch 1:1 20Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 20Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 20Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 4Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 4Ohm 16-SOIC | |
| 4 Circuit IC Switch 2:1 175Ohm 20-PDIP | |
| 4 Circuit IC Switch 2:1 175Ohm 20-SOIC | |
| 4 Circuit IC Switch 2:1 175Ohm 20-SSOP | |
| Audio, Video Switch IC 1 Channel 10-uMAX/uSOP | |
| Audio, Video Switch IC 11 Channel 28-QSOP | |
| Audio, Video Switch IC 11 Channel 28-SOIC | |
| Audio, Video Switch IC 11 Channel 28-SSOP | |
| Audio, Video Switch IC 3 Channel 36-SSOP | |
| Audio, Video Switch IC 4 Channel 16-QSOP | |
| Circuit IC Switch 16-SOIC | |
| Force Sense Switch IC 2 Channel 16-PDIP | |
| Force Sense Switch IC 2 Channel 16-SOIC | |
| Force Sense Switch IC 3 Channel 16-PDIP | |
| Force Sense Switch IC 3 Channel 16-SOIC | |
| Force Sense Switch IC 4 Channel 16-PDIP | |
| Force Sense Switch IC 4 Channel 16-SOIC | |
| Video Switch IC 2 Channel 16-PDIP | |
| Video Switch IC 2 Channel 16-QSOP | |
| Video Switch IC 2 Channel 16-SOIC | |
| Video Switch IC 4 Channel 20-PDIP | |
| Video Switch IC 4 Channel 20-SOIC | |
| Video Switch IC 4 Channel 20-SSOP |
| << Prev | Next >> |