IC SWITCH DPDT X 1 8OHM 10UQFN Product overview: TMUXHS221NKGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUXHS221NKGR can be used for catalog matching and distributor lookup.
IC SWITCH DPDT X 1 8OHM 10UQFN
IC SWITCH DPDT X 1 8OHM 10UQFN
IC SWITCH DPDT X 1 8OHM 10UQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUXHS221NKGR | 296-TMUXHS221NKGRDKR-ND |
| Product Name | 8OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 3.3 volts | 3 to 3.6 volts |
| Ron | 0.5000 ohms | 8 ohms |
| Bandwidth | 3300 MHz | 3300 MHz |
| Min Operating Current | 0.0300 mA |