Texas Instruments SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer SN74LV4052APWR

Description
Dual 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer - SN74LV4052APWR - Texas Instruments
Dallas, TX, United States
SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer
SN74LV4052APWR
SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer SN74LV4052APWR
Dual 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85

Dual 4-Channel Analog Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 2184601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2184601P
Multiplexer & Demultiplexer ICs 2184601P
SN74LV4052APWR, Analog Multiplexer

SN74LV4052APWR, Analog Multiplexer

Supplier's Site
Multiplexer & Demultiplexer ICs - 2184601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2184601
Multiplexer & Demultiplexer ICs 2184601
SN74LV4052APWR, Analog Multiplexer

SN74LV4052APWR, Analog Multiplexer

Supplier's Site
Multiplexer & Demultiplexer ICs - 2184600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2184600
Multiplexer & Demultiplexer ICs 2184600
SN74LV4052APWR, Analog Multiplexer

SN74LV4052APWR, Analog Multiplexer

Supplier's Site
Singapore, Singapore
50MHz 5.5V TSSOP Analog Switch and Multiplexer IC
747-SN74LV4052APWR
50MHz 5.5V TSSOP Analog Switch and Multiplexer IC 747-SN74LV4052APWR
2-Ch 4:1 Analog Mux/Demux, 50MHz BW, 5.5V, TSSOP Product overview: SN74LV4052APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4052APWR can be used for catalog matching and distributor lookup.

2-Ch 4:1 Analog Mux/Demux, 50MHz BW, 5.5V, TSSOP Product overview: SN74LV4052APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4052APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APWR - 007145-SN74LV4052APWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APWR
007145-SN74LV4052APWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APWR 007145-SN74LV4052APWR
Manufacturer: Texas Instruments Win Source Part Number: 007145-SN74LV4052APW R Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 700 mOhm Family Name: SN74LV4052A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 13.1pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): 74LV4052PWDH; 74LV4052PW,112; 74LV4052PW,118; Introduction Date: March 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007145-SN74LV4052APWR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 700 mOhm
Family Name: SN74LV4052A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 14ns
Channel Capacitance(CS off, CD off): 0.5pF, 13.1pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): 74LV4052PWDH; 74LV4052PW,112; 74LV4052PW,118;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-3831-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-3831-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-3831-1-ND
2 Circuit IC Switch 4:1 75Ohm 16-TSSOP

2 Circuit IC Switch 4:1 75Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-3831-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-3831-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-3831-6-ND
2 Circuit IC Switch 4:1 75Ohm 16-TSSOP

2 Circuit IC Switch 4:1 75Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-3831-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-3831-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-3831-2-ND
2 Circuit IC Switch 4:1 75Ohm 16-TSSOP

2 Circuit IC Switch 4:1 75Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4052APWR
Analog Switches, Multiplexers, Demultiplexers SN74LV4052APWR
2 Circuit IC Switch 4:1 75Ohm 16-TSSOP

2 Circuit IC Switch 4:1 75Ohm 16-TSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4052APWR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4052APWR
IC MULTIPLEXER DUAL 4X1 16TSSOP

IC MULTIPLEXER DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74LV4052APWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74LV4052APWR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74LV4052APWR
2 75Ω 单刀四掷(SP4T) TSSOP-16 Analog Switches / Multiplexers ROHS

2 75Ω 单刀四掷(SP4T) TSSOP-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Mux/dmux, Dual 4 X 1, Tssop16; Mu; Msl Texas Instruments - 26AJ9619 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, Dual 4 X 1, Tssop16; Mu; Msl Texas Instruments
26AJ9619
Analog Mux/dmux, Dual 4 X 1, Tssop16; Mu; Msl Texas Instruments 26AJ9619
ANALOG MUX/DMUX, DUAL 4 X 1, TSSOP16; MU; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ANALOG MUX/DMUX, DUAL 4 X 1, TSSOP16; MU; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LV4052APWR 2184601P 747-SN74LV4052APWR 007145-SN74LV4052APWR 296-3831-1-ND SN74LV4052APWR SN74LV4052APWR SN74LV4052APWR 26AJ9619
Product Name SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer Multiplexer & Demultiplexer ICs 50MHz 5.5V TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052APWR Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Mux/dmux, Dual 4 X 1, Tssop16; Mu; Msl Texas Instruments
Configuration 2 X 1:4 MUX 4x1; Dual 4:1 4x1 4x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 25 ohms 75 ohms 75 ohms 0.7000 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products