1 Circuit IC Switch 2:1 4.5Ohm SC-70-6
1 Circuit IC Switch 2:1 4.5Ohm SC-70-6
1 Circuit IC Switch 2:1 4.5Ohm SC-70-6
IC SWITCH SPDT X 1 4.5OHM SC70-6 Product overview: TMUX1237DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 4.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1237DCKR can be used for catalog matching and distributor lookup.
PRECISION ANALOG MULTIPLEXER
1 Circuit IC Switch 2:1 4.5Ohm SC-70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX1237DCKRDKR-ND | 747-TMUX1237DCKR | TMUX1237DCKR | TMUX1237DCKR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 4.5OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.08 to 5.5 volts | 1.08 to 5.5 volts | ||
| Ron | 4.5 ohms | 0.1500 ohms | 0.1500 ohms | 4.5 ohms |
| Bandwidth | 400 MHz | 400 MHz | 400 MHz | 400 MHz |
| VCT | -45 dB |