Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 801039-TC7W66FK,LF
Packaging: Reel
Type: Bilateral, FET Switches
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Supplier Device Package: US8
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-VFSOP
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 12V
Part Number Series: 7W66
IC BILATERAL SWITCH 1 X 1:1 US8 Product overview: TC7W66FK,LF from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7W66FK,LF can be used for catalog matching and distributor lookup.
Bilateral, FET Switches 1 x 1:1 8-SSOP
IC BILATERAL SWITCH 1X1:1 8-SSOP
IC BILATERAL SWITCH 1X1:1 8-SSOP
IC BILATERAL SWITCH 1 X 1:1 US8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 801039-TC7W66FK,LF | 743-TC7W66FK,LF | 264-TC7W66FK,LFTR-ND | TC7W66FK,LF |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7W66FK,LF | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts |