Texas Instruments SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer SN74LV4052ADR

Description
Dual 4-Channel Analog Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Channel Analog Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer - SN74LV4052ADR - Texas Instruments
Dallas, TX, United States
SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer
SN74LV4052ADR
SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer SN74LV4052ADR
Dual 4-Channel Analog Multiplexer/Demultip lexer 16-SOIC -40 to 85

Dual 4-Channel Analog Multiplexer/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-16707-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-16707-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-16707-6-ND
2 Circuit IC Switch 4:1 75Ohm 16-SOIC

2 Circuit IC Switch 4:1 75Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-16707-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-16707-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-16707-2-ND
2 Circuit IC Switch 4:1 75Ohm 16-SOIC

2 Circuit IC Switch 4:1 75Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-16707-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-16707-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-16707-1-ND
2 Circuit IC Switch 4:1 75Ohm 16-SOIC

2 Circuit IC Switch 4:1 75Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
50MHz SOIC Analog Switch and Multiplexer IC
747-SN74LV4052ADR
50MHz SOIC Analog Switch and Multiplexer IC 747-SN74LV4052ADR
2-Ch 4:1 Analog Mux/Demux, 50MHz, 100R, SOIC Product overview: SN74LV4052ADR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4052ADR can be used for catalog matching and distributor lookup.

2-Ch 4:1 Analog Mux/Demux, 50MHz, 100R, SOIC Product overview: SN74LV4052ADR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4052ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4052ADR
Analog Switches, Multiplexers, Demultiplexers SN74LV4052ADR
2 Circuit IC Switch 4:1 75Ohm 16-SOIC

2 Circuit IC Switch 4:1 75Ohm 16-SOIC

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ADR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4052ADR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4052ADR
IC MULTIPLEXER DUAL 4X1 16SOIC

IC MULTIPLEXER DUAL 4X1 16SOIC

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74LV4052ADR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74LV4052ADR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74LV4052ADR
2 75Ω 单刀四掷(SP4T) SOIC-16 Analog Switches / Multiplexers ROHS

2 75Ω 单刀四掷(SP4T) SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analogue Mux/demux, Dual, 4 Texas Instruments - 26AJ9618 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, Dual, 4 Texas Instruments
26AJ9618
Analogue Mux/demux, Dual, 4 Texas Instruments 26AJ9618
ANALOGUE MUX/DEMUX, DUAL, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:100ohm; Supply Voltage Range:2V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, DUAL, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:100ohm; Supply Voltage Range:2V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LV4052ADR 296-16707-6-ND 747-SN74LV4052ADR SN74LV4052ADR SN74LV4052ADR SN74LV4052ADR 26AJ9618
Product Name SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers 50MHz SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analogue Mux/demux, Dual, 4 Texas Instruments
Configuration 2 X 1:4 MUX 4x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 25 ohms 75 ohms 75 ohms 0.7000 ohms 75 ohms 100 ohms
Unlock Full Specs
to access all available technical data