The SN74LV4052ADGVR is a dual 4-channel analog multiplexer and demultiplexer designed for 1.65V to 5.5V operation, housed in a 16-pin TVSOP package measuring 4.2mm × 3.26mm. It supports analog and digital signals up to 5.5V peak in either direction, with latch-up performance exceeding 100mA per JESD 78, class II, and ESD protection exceeding ±4000V human-body model and ±2000V charged-device model. The device operates over a temperature range of -40°C to 85°C.
Dual 4-Channel Analog Multiplexer/Demultip
2-Ch 4:1 Analog Mux/Demux IC, 50MHz BW, 2V-5.5V, 16-TVSOP Product overview: SN74LV4052ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2V, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 2V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4052ADGVR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 75Ohm 16-TVSOP
2 Circuit IC Switch 4:1 75Ohm 16-TVSOP
2 Circuit IC Switch 4:1 75Ohm 16-TVSOP
2 Circuit IC Switch 4:1 75Ohm 16-TVSOP
IC MULTIPLEXER DUAL 4X1 16TVSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4052ADGVR | 747-SN74LV4052ADGVR | 296-SN74LV4052ADGVRTR-ND | SN74LV4052ADGVR | SN74LV4052ADGVR |
| Product Name | SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer | 50MHz 2V 5.5V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 25 ohms | 75 ohms | 75 ohms | 0.7000 ohms |