IC SW SPDT-NO/NC 5.8OHM 20TSSOP
IC SW SPDT-NO/NC 5.8OHM 20TSSOP
IC SW SPDT-NO/NC 5.8OHM 20TSSOP
4 Circuit IC Switch 2:1 5.8Ohm 20-TSSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX7234PWRCT-ND | TMUX7234PWR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) |
| Supply Voltage (VS) | 4.5 to 44 volts | |
| Ron | 5.8 ohms | 5.8 ohms |
| Bandwidth | 92 MHz | 92 MHz |