Texas Instruments SN74LV4053A Triple 2-Channel Analog Multiplexer/Demultiplexer SN74LV4053APW

Description
Triple 2-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 2-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4053A Triple 2-Channel Analog Multiplexer/Demultiplexer - SN74LV4053APW - Texas Instruments
Dallas, TX, United States
SN74LV4053A Triple 2-Channel Analog Multiplexer/Demultiplexer
SN74LV4053APW
SN74LV4053A Triple 2-Channel Analog Multiplexer/Demultiplexer SN74LV4053APW
Triple 2-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85

Triple 2-Channel Analog Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APW - 082379-SN74LV4053APW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APW
082379-SN74LV4053APW
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APW 082379-SN74LV4053APW
Manufacturer: Texas Instruments Win Source Part Number: 082379-SN74LV4053APW Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 8.2pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082379-SN74LV4053APW
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 14ns
Channel Capacitance(CS off, CD off): 0.5pF, 8.2pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-3833-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-3833-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-3833-5-ND
3 Circuit IC Switch 2:1 75Ohm 16-TSSOP

3 Circuit IC Switch 2:1 75Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
50MHz 2V 5.5V TSSOP Analog Switch and Multiplexer IC
747-SN74LV4053APW
50MHz 2V 5.5V TSSOP Analog Switch and Multiplexer IC 747-SN74LV4053APW
3-Ch SPDT Analog Switch, 50MHz BW, 2V-5.5V, TSSOP Product overview: SN74LV4053APW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2V, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 2V, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4053APW can be used for catalog matching and distributor lookup.

3-Ch SPDT Analog Switch, 50MHz BW, 2V-5.5V, TSSOP Product overview: SN74LV4053APW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2V, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 2V, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4053APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APW - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4053APW
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4053APW
IC MUX/DEMUX TRIPLE 2X1 16TSSOP

IC MUX/DEMUX TRIPLE 2X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4053APW
Analog Switches, Multiplexers, Demultiplexers SN74LV4053APW
3 Circuit IC Switch 2:1 75Ohm 16-TSSOP

3 Circuit IC Switch 2:1 75Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LV4053APW 082379-SN74LV4053APW 296-3833-5-ND 747-SN74LV4053APW SN74LV4053APW SN74LV4053APW
Product Name SN74LV4053A Triple 2-Channel Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APW Analog Switches, Multiplexers, Demultiplexers 50MHz 2V 5.5V TSSOP Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 3 X SPDT 2x1 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 23 ohms 75 ohms 1.3 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRG4 - 1131214-74CBTLV16210VRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292DLRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
Analog Switch and Multiplexer IC - 743-74CBTLV16211VR - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
2 suppliers