Texas Instruments SN74HC4066 Quadruple Bilateral Analog Switches SN74HC4066PWR

Description
Quadruple Bilateral Analog Switches 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Bilateral Analog Switches 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4066 Quadruple Bilateral Analog Switches - SN74HC4066PWR - Texas Instruments
Dallas, TX, United States
SN74HC4066 Quadruple Bilateral Analog Switches
SN74HC4066PWR
SN74HC4066 Quadruple Bilateral Analog Switches SN74HC4066PWR
Quadruple Bilateral Analog Switches 14-TSSOP -40 to 85

Quadruple Bilateral Analog Switches 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V 30MHz TSSOP Analog Switch and Multiplexer IC
747-SN74HC4066PWR
5V 30MHz TSSOP Analog Switch and Multiplexer IC 747-SN74HC4066PWR
4-Ch Analog Switch IC, 5V, 30MHz BW, TSSOP Product overview: SN74HC4066PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 30MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4066PWR can be used for catalog matching and distributor lookup.

4-Ch Analog Switch IC, 5V, 30MHz BW, TSSOP Product overview: SN74HC4066PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 30MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4066PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066PWR - 030141-SN74HC4066PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066PWR
030141-SN74HC4066PWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066PWR 030141-SN74HC4066PWR
Manufacturer: Texas Instruments Win Source Part Number: 030141-SN74HC4066PWR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Crosstalk: -45dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm (Typ) Case / Package: 14-TSSOP Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 31ns, 34ns Channel Capacitance(CS off, CD off): 0.5pF, 9pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030141-SN74HC4066PWR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 30MHz
Crosstalk: -45dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm (Typ)
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 31ns, 34ns
Channel Capacitance(CS off, CD off): 0.5pF, 9pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-8330-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-8330-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-8330-2-ND
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP

4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-8330-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-8330-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-8330-1-ND
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP

4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-8330-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-8330-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-8330-6-ND
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP

4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066PWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4066PWR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4066PWR
IC SWITCH QUAD 1X1 14TSSOP

IC SWITCH QUAD 1X1 14TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74HC4066PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74HC4066PWR
Analog Switches, Multiplexers, Demultiplexers SN74HC4066PWR
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP

4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP

Buy Now
Analog Switch Quad SPST 14-Pin TSSOP T/R - 815-SN74HC4066PWR - Utmel Electronic Limited
Hong Kong, China
Analog Switch Quad SPST 14-Pin TSSOP T/R
815-SN74HC4066PWR
Analog Switch Quad SPST 14-Pin TSSOP T/R 815-SN74HC4066PWR
Analog Switch Quad SPST 14-Pin TSSOP T/R

Analog Switch Quad SPST 14-Pin TSSOP T/R

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches
Product Number SN74HC4066PWR 747-SN74HC4066PWR 030141-SN74HC4066PWR 296-8330-2-ND SN74HC4066PWR SN74HC4066PWR 815-SN74HC4066PWR
Product Name SN74HC4066 Quadruple Bilateral Analog Switches 5V 30MHz TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066PWR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analog Switch Quad SPST 14-Pin TSSOP T/R
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 4 X SPST (NO) SPST
Supply Voltage (VS) 2 to 5.5 volts 5 volts 2 to 6 volts 2 to 6 volts 4.5 volts
Ron 50 ohms 30 ohms 30 ohms
Min Operating Current 0.0200 mA 0.0020 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BPW - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DGVRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers