The SN74LV4053A is a triple 2-channel analog multiplexer/demultip
Triple 2-Channel Analog Multiplexer/Demultip
3 Circuit IC Switch 2:1 75Ohm 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 846443-SN74LV4053AD
Features: 3 Circuit IC Switch
Package: Tube
Family Name: 74LV4053
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LV4053AD-ND, SN74LV4053ADG4, SN74LV4053ADE4-ND, SN74LV4053ADE4, 296-34058-5, SN74LV4053ADG4-ND
3-Ch 3PDT Analog Switch, 50MHz BW, SOIC, 2-5.5V Product overview: SN74LV4053AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4053AD can be used for catalog matching and distributor lookup.
IC MUX/DEMUX TRIPLE 2X1 16SOIC
3 Circuit IC Switch 2:1 75Ohm 16-SOIC
LOGIC, MUX/DEMUX ANALOG 2CH, 16SOIC; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:500ohm; Supply Voltage Range:2V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4053AD | 296-34058-5-ND | 846443-SN74LV4053AD | 747-SN74LV4053AD | SN74LV4053AD | SN74LV4053AD | 37AJ1188 |
| Product Name | SN74LV4053A Triple 2-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053AD | 50MHz 5.5V SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Logic, Mux/demux Analog 2Ch, 16Soic; Multiplexer Configuration Texas Instruments |
| Configuration | 3 X SPDT | 2x1 | 2x1 | ||||
| Applications | Catalog | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | |||
| Ron | 23 ohms | 75 ohms | 1.3 ohms | 75 ohms | 500 ohms |