2 Circuit IC Switch 4:1 195Ohm 16-WQFN (3.5x2.5)
2 Circuit IC Switch 4:1 195Ohm 16-WQFN (3.5x2.5)
2 Circuit IC Switch 4:1 195Ohm 16-WQFN (3.5x2.5)
IC SWITCH SP4T X 2 195OHM 16WQFN Product overview: TMUX1309QBQBRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 195OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 195OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1309QBQBRQ1 can be used for catalog matching and distributor lookup.
DHVQFN-16-EP(2.5x3.5
2 Circuit IC Switch 4:1 195Ohm 16-WQFN (3.5x2.5)
AUTOMOTIVE, 2-CHANNEL, 4:1 GENER
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX1309QBQBRQ1CT-ND | 747-TMUX1309QBQBRQ1 | TMUX1309QBQBRQ1 | TMUX1309QBQBRQ1 | TMUX1309QBQBRQ1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 195OHM Analog Switch and Multiplexer IC | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 1.62 to 5.5 volts | 1.62 volts | |||
| Ron | 195 ohms | 7 ohms | 195 ohms | 7 ohms | |
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz | |
| tON | 32 ns |