4 Circuit IC Switch 1:1 4Ohm 16-TSSOP
4 Circuit IC Switch 1:1 4Ohm 16-TSSOP
4 Circuit IC Switch 1:1 4Ohm 16-TSSOP
4-Ch Precision Analog Switch, 1.08-5.5V, 125°C, 16-TSSOP Product overview: TMUX1111PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1111PWR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 4Ohm 16-TSSOP
MULTIPLEXER
4Ω 4 SPST(SPST) TSSOP-16 Analog Switches / Multiplexers ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX1111PWRCT-ND | 747-TMUX1111PWR | TMUX1111PWR | TMUX1111PWR | TMUX1111PWR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 5.5V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Configuration | 1:1 | ||||
| Supply Voltage (VS) | 1.08 to 5.5 volts | 1.08 to ? volts | 1.08 to 5.5 volts | ||
| Ron | 4 ohms | 4 ohms | 0.1300 ohms | 4 ohms | |
| Bandwidth | 300 MHz | 300 MHz | 300 MHz | ||
| VCT | -90 dB |