Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-SOIC -40 to 85
Dual-Supply Analog Switch, SPST, 1-Ch, 464MHz, SOIC Product overview: TS12A4516D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 464MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 464MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A4516D can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
IC SWITCH SPST 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS12A4516D | 747-TS12A4516D | 296-34684-5-ND | TS12A4516D | TS12A4516D |
| Product Name | TS12A4516 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches | Dual 464MHz SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 1 X SPST | ||||
| Ron | 25 ohms | 20 ohms | 20 ohms | ||
| tON | 85 ns | 75 ns | |||
| tOFF | 50 ns | 45 ns |