Dual 4-Channel Analog Multiplexer/Demultip
5-V, 4:1, 2-channel analog multiplexer 16-TSSOP -40 to 85 Product overview: SN74LV4052APWE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4052APWE4 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 75Ohm 16-TSSOP
2 Circuit IC Switch 4:1 75Ohm 16-TSSOP
IC MULTIPLEXER DUAL 4X1 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4052APWE4 | 747-SN74LV4052APWE4 | SN74LV4052APWE4-ND | SN74LV4052APWE4 | SN74LV4052APWE4 |
| Product Name | SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer | Dual TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 25 ohms | 75 ohms | 75 ohms | 0.7000 ohms |