Texas Instruments SN74HC4066 Quadruple Bilateral Analog Switches SN74HC4066N

Description
Quadruple Bilateral Analog Switches 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple Bilateral Analog Switches 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4066 Quadruple Bilateral Analog Switches - SN74HC4066N - Texas Instruments
Dallas, TX, United States
SN74HC4066 Quadruple Bilateral Analog Switches
SN74HC4066N
SN74HC4066 Quadruple Bilateral Analog Switches SN74HC4066N
Quadruple Bilateral Analog Switches 14-PDIP -40 to 85

Quadruple Bilateral Analog Switches 14-PDIP -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-8329-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-8329-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-8329-5-ND
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-PDIP

4 Circuit IC Switch 1:1 30Ohm (Typ) 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5V Analog Switch and Multiplexer IC
747-SN74HC4066N
Through-Hole 5V Analog Switch and Multiplexer IC 747-SN74HC4066N
4-Ch Analog Switch, 5V, SPST, 14-PDIP, Through Hole Product overview: SN74HC4066N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4066N can be used for catalog matching and distributor lookup.

4-Ch Analog Switch, 5V, SPST, 14-PDIP, Through Hole Product overview: SN74HC4066N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4066N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC4066N - Rochester Electronics
Newburyport, MA, United States
SN74HC4066 Quadruple Bilateral Analog Switches

SN74HC4066 Quadruple Bilateral Analog Switches

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066N - 081206-SN74HC4066N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066N
081206-SN74HC4066N
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066N 081206-SN74HC4066N
Manufacturer: Texas Instruments Win Source Part Number: 081206-SN74HC4066N Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Crosstalk: -45dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm (Typ) Case / Package: 14-PDIP Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 31ns, 34ns Channel Capacitance(CS off, CD off): 0.5pF, 9pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081206-SN74HC4066N
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 30MHz
Crosstalk: -45dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm (Typ)
Case / Package: 14-PDIP
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 31ns, 34ns
Channel Capacitance(CS off, CD off): 0.5pF, 9pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74HC4066N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74HC4066N
Analog Switches, Multiplexers, Demultiplexers SN74HC4066N
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-PDIP

4 Circuit IC Switch 1:1 30Ohm (Typ) 14-PDIP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066N - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4066N
Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4066N
IC SWITCH QUAD 1X1 14DIP

IC SWITCH QUAD 1X1 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74HC4066N 296-8329-5-ND 747-SN74HC4066N SN74HC4066N 081206-SN74HC4066N SN74HC4066N SN74HC4066N
Product Name SN74HC4066 Quadruple Bilateral Analog Switches Analog Switches, Multiplexers, Demultiplexers Through-Hole 5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066N Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 2 to 5.5 volts 2 to 6 volts 5 volts 2 to 6 volts
Ron 50 ohms 30 ohms 30 ohms
Min Operating Current 0.0200 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch - 1P1G66QDBVRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type SPST NO
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers