IC SWITCH SPDT X 1 2.9OHM 8VSSOP Product overview: TMUX7219DGKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.9OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX7219DGKR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 2.9Ohm 8-VSSOP
1 Circuit IC Switch 2:1 2.9Ohm 8-VSSOP
1 Circuit IC Switch 2:1 2.9Ohm 8-VSSOP
44-V, LATCH-UP IMMUNE, 2:1 (SPDT
VSSOP-8-0.65mm Analog Switches / Multiplexers ROHS
1 Circuit IC Switch 2:1 2.9Ohm 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX7219DGKR | 296-TMUX7219DGKRTR-ND | TMUX7219DGKR | TMUX7219DGKR | TMUX7219DGKR |
| Product Name | 2.9OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 44 volts | 4.5 to 44 volts | |||
| Ron | 0.2500 ohms | 2.9 ohms | 0.2500 ohms | 2.9 ohms | |
| Bandwidth | 40 MHz | 40 MHz | 40 MHz | ||
| Power Dissipation | 460 milliwatts |