IC SW SPDT-NO/NCX1 7OHM SC70-6
IC SW SPDT-NO/NCX1 7OHM SC70-6
IC SW SPDT-NO/NCX1 7OHM SC70-6
7Ω 1 SPDT(SPDT)-Normal Open/Normally closed SC-70-6 Analog Switches / Multiplexers ROHS
1 Circuit IC Switch 2:1 7Ohm (Typ) SC70-6
| DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 4518-SN74LVC1G3157DCKRDKR-ND | SN74LVC1G3157DCKR | SN74LVC1G3157DCKR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | |
| Ron | 7 ohms | 7 ohms | 7 ohms |
| Bandwidth | 350 MHz | 350 MHz |