Quadruple Bilateral Analog Switch 14-TSSOP -40 to 85
4-Ch Analog Switch, 5.5V, 50MHz, 75R, 14-TSSOP Product overview: SN74LV4066APWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 50MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4066APWRG4
4 Circuit IC Switch 1:1 75Ohm 14-TSSOP
4 Circuit IC Switch 1:1 75Ohm 14-TSSOP
IC SWITCH QUAD 1X1 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4066APWRG4 | 747-SN74LV4066APWRG4 | SN74LV4066APWRG4-ND | SN74LV4066APWRG4 | SN74LV4066APWRG4 |
| Product Name | SN74LV4066A Quadruple Bilateral Analog Switch | 5.5V 50MHz TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 4 X SPST (NO) | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 21 ohms | 75 ohms | 75 ohms | 2 ohms | |
| Min Operating Current | 0.0200 mA | 0.0200 mA |