Quadruple Bilateral Analog Switch 14-SSOP -40 to 85
4 Circuit IC Switch 1:1 75Ohm 14-SSOP
4 Circuit IC Switch 1:1 75Ohm 14-SSOP
5-V, 1:1 (SPST), 4-channel general-purpose analog switch (CDIP & CFP packages) 14-SSOP -40 to 85 Product overview: SN74LV4066ADBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4066ADBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065604-SN74LV4066ADB
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Family Name: SN74LV4066A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 14-SSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 12ns, 12ns
Channel Capacitance(CS off, CD off): 0.5pF, 5.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MC74LVXT4066MELG; MC74LVXT4066M; MC74LVXT4066MEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 75Ohm 14-SSOP
IC SWITCH QUAD 1X1 14SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4066ADBR | 296-SN74LV4066ADBRTR-ND | 747-SN74LV4066ADBR | 065604-SN74LV4066ADBR | SN74LV4066ADBR | SN74LV4066ADBR |
| Product Name | SN74LV4066A Quadruple Bilateral Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Quad SSOP Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ADBR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPST (NO) | |||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 21 ohms | 75 ohms | 75 ohms | 2 ohms | ||
| Min Operating Current | 0.0200 mA | 0.0200 mA |