Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74CBTLV3857DW -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Texas Instruments High-Performance Analog
Signal Switches, Multiplexers, Decoders
SN74CBTLV3857DW
Description
Bus Switch 10 x 1:1 24-SOIC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Bus Switch 10 x 1:1 24-SOIC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9147-5-ND
Signal Switches, Multiplexers, Decoders
296-9147-5-ND
Bus Switch 10 x 1:1 24-SOIC
Bus Switch 10 x 1:1 24-SOIC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Analog Multiplexers
Product Number
296-9147-5-ND
Product Name
Signal Switches, Multiplexers, Decoders
Operating Temperature
-40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Band 1/3 BAW Multiplexer
QPQ1031Q
Specs
Standards and Certifications
RoHS
Bandwidth
60 MHz
Package Type
6 pin leadless SMT package
View Details
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
5229622P
Specs
Configuration
8x1; Single 8:1
Number of Pins
28
View Details
Rochester Electronics
Logic - Signal Switches, Multiplexers, Decoders
39MPEGCD10CFC20C
View Details
Nexperia B.V.
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,653
74HC4067D,653
Specs
Features
Single-Supply
Supply Voltage (V
S
)
2 to 10 volts
Bandwidth
100 MHz
View Details
6
suppliers