The SN74CBTS3306DR is a dual FET bus switch designed for low on-state resistance and high-speed switching applications. It features independent line switches with integrated Schottky diodes for clamping undershoot, ensuring signal integrity. The device operates with TTL-compatible input levels and can be disabled via the output-enable (OE) input, allowing for flexible control of the signal path. It supports a supply voltage range of 4V to 5.5V and is rated for operation in temperatures from -40°C to 85°C. The switch has a typical on-state resistance of 5,Ѷ and a propagation delay of 0.25ns at 5V. The SN74CBTS3306DR is available in both SOIC and TSSOP packages, making it suitable for various PCB designs.
Manufacturer: Texas Instruments
Win Source Part Number: 1099750-SN74CBTS3306
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
2-Ch FET Bus Switch, 5V, 14R, 0.35ns, 8-SOIC Product overview: SN74CBTS3306DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTS3306DR can be used for catalog matching and distributor lookup.
Bus Switch 1 x 1:1 8-SOIC
Bus Switch 1 x 1:1 8-SOIC
Bus Switch 1 x 1:1 8-SOIC
IC BUS SWITCH 1 X 1:1 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1099750-SN74CBTS3306DR | 743-SN74CBTS3306DR | 296-9157-1-ND | SN74CBTS3306DR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTS3306DR | 5V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |