5-pA, ±16.5-V, 1:1 (SPST) 2-channel precision analog switch (1 active low, 1 active high) 10-VSSOP -40 to 125 Product overview: TMUX6123DGSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX6123DGSR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 165Ohm 10-VSSOP
2 Circuit IC Switch 1:1 165Ohm 10-VSSOP
2 Circuit IC Switch 1:1 165Ohm 10-VSSOP
IC SWITCH SPST DUAL 10VSSOP
2 Circuit IC Switch 1:1 165Ohm 10-VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX6123DGSR | 296-53449-1-ND | TMUX6123DGSR | TMUX6123DGSR |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 5 to ? volts | 5 to 16.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration | 1:1 | |||
| Ron | 165 ohms | 2.4 ohms | 165 ohms | |
| Bandwidth | 630 MHz | 630 MHz | 630 MHz |