Texas Instruments SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DCKR

Description
Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - SN74LVC1G3157DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch
SN74LVC1G3157DCKR
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DCKR
Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 85

Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
340MHz 5.5V Analog Switch and Multiplexer IC
747-SN74LVC1G3157DCKR
340MHz 5.5V Analog Switch and Multiplexer IC 747-SN74LVC1G3157DCKR
340MHz 1-Ch 2:1 Analog Switch, 5.5V, 11R, SC-70, I2C/SPI/UART Product overview: SN74LVC1G3157DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 340MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157DCK R can be used for catalog matching and distributor lookup.

340MHz 1-Ch 2:1 Analog Switch, 5.5V, 11R, SC-70, I2C/SPI/UART Product overview: SN74LVC1G3157DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 340MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G3157DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DCKR - 007212-SN74LVC1G3157DCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DCKR
007212-SN74LVC1G3157DCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DCKR 007212-SN74LVC1G3157DCKR
Manufacturer: Texas Instruments Win Source Part Number: 007212-SN74LVC1G3157 DCKR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 340MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Family Name: SN74LVC1G3157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.7ns, 3.8ns Channel Capacitance(CS off, CD off): 5.2pF Max Leakage Current (IS off): 1μA Alternative Parts (Cross-Reference): NC7SBU3157P6X_Q; NC7SBU3157P6X_NF40; FSAU3157P6X_Q; STG3157CTR; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Thailand, China Country of Origin: China, Thailand Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007212-SN74LVC1G3157DCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 340MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Family Name: SN74LVC1G3157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.7ns, 3.8ns
Channel Capacitance(CS off, CD off): 5.2pF
Max Leakage Current (IS off): 1μA
Alternative Parts (Cross-Reference): NC7SBU3157P6X_Q; NC7SBU3157P6X_NF40; FSAU3157P6X_Q; STG3157CTR;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Thailand, China
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14909-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14909-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-14909-1-ND
1 Circuit IC Switch 2:1 15Ohm SC-70-6

1 Circuit IC Switch 2:1 15Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14909-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14909-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-14909-2-ND
1 Circuit IC Switch 2:1 15Ohm SC-70-6

1 Circuit IC Switch 2:1 15Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14909-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14909-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-14909-6-ND
1 Circuit IC Switch 2:1 15Ohm SC-70-6

1 Circuit IC Switch 2:1 15Ohm SC-70-6

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 6282769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6282769
Multiplexer & Demultiplexer ICs 6282769
Analog Switch,SN74LVC1G3157 DCKR

Analog Switch,SN74LVC1G3157DCKR

Supplier's Site
Multiplexer & Demultiplexer ICs - 1025601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1025601
Multiplexer & Demultiplexer ICs 1025601
Analog Switch,SN74LVC1G3157 DCKR

Analog Switch,SN74LVC1G3157DCKR

Supplier's Site
Multiplexer & Demultiplexer ICs - 6282769P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6282769P
Multiplexer & Demultiplexer ICs 6282769P
Analog Switch,SN74LVC1G3157 DCKR

Analog Switch,SN74LVC1G3157DCKR

Supplier's Site
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74LVC1G3157DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74LVC1G3157DCKR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74LVC1G3157DCKR
15Ω 1 SPDT(SPDT) SC-70-6(SOT-363) Analog Switches / Multiplexers ROHS

15Ω 1 SPDT(SPDT) SC-70-6(SOT-363) Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DCKR
Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DCKR
1 Circuit IC Switch 2:1 15Ohm SC-70-6

1 Circuit IC Switch 2:1 15Ohm SC-70-6

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DCKR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DCKR
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC1G3157DCKR 747-SN74LVC1G3157DCKR 007212-SN74LVC1G3157DCKR 296-14909-1-ND 6282769 6282769P SN74LVC1G3157DCKR SN74LVC1G3157DCKR SN74LVC1G3157DCKR
Product Name SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch 340MHz 5.5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DCKR Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
Min Operating Current 0.0100 mA 0.0100 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers