Texas Instruments TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer TS3A5017PW

Description
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer - TS3A5017PW - Texas Instruments
Dallas, TX, United States
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer
TS3A5017PW
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer TS3A5017PW
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85

14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017PW - 937605-TS3A5017PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017PW
937605-TS3A5017PW
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017PW 937605-TS3A5017PW
Manufacturer: Texas Instruments Win Source Part Number: 937605-TS3A5017PW Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TS3A5017 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TS3A5017PWE4, TS3A5017PW-ND, 296-34687-5, TS3A5017PWE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937605-TS3A5017PW
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TS3A5017
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TS3A5017PWE4, TS3A5017PW-ND, 296-34687-5, TS3A5017PWE4-ND

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-34687-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-34687-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-34687-5-ND
2 Circuit IC Switch 4:1 12Ohm 16-TSSOP

2 Circuit IC Switch 4:1 12Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Analog Switch and Multiplexer IC
747-TS3A5017PW
Dual TSSOP Analog Switch and Multiplexer IC 747-TS3A5017PW
3.3-V, 4:1, 2-channel general-purpose analog multiplexer 16-TSSOP -40 to 85 Product overview: TS3A5017PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5017PW can be used for catalog matching and distributor lookup.

3.3-V, 4:1, 2-channel general-purpose analog multiplexer 16-TSSOP -40 to 85 Product overview: TS3A5017PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5017PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A5017PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A5017PW
Analog Switches, Multiplexers, Demultiplexers TS3A5017PW
2 Circuit IC Switch 4:1 12Ohm 16-TSSOP

2 Circuit IC Switch 4:1 12Ohm 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A5017PW 937605-TS3A5017PW 296-34687-5-ND 747-TS3A5017PW TS3A5017PW
Product Name TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017PW Analog Switches, Multiplexers, Demultiplexers Dual TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X SP4T 4x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 11 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data