Texas Instruments SN74LVC1G66 Single Analog Switch SN74LVC1G66DCKT

Description
Single Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G66 Single Analog Switch - SN74LVC1G66DCKT - Texas Instruments
Dallas, TX, United States
SN74LVC1G66 Single Analog Switch
SN74LVC1G66DCKT
SN74LVC1G66 Single Analog Switch SN74LVC1G66DCKT
Single Analog Switch 5-SC70 -40 to 85

Single Analog Switch 5-SC70 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32304-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32304-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-32304-6-ND
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32304-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32304-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-32304-1-ND
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32304-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32304-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-32304-2-ND
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V Analog Switch and Multiplexer IC
747-SN74LVC1G66DCKT
300MHz 5.5V Analog Switch and Multiplexer IC 747-SN74LVC1G66DCKT
1-Ch Analog Switch, SPST, 300MHz, 5.5V, SC-70 Product overview: SN74LVC1G66DCKT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G66DCKT can be used for catalog matching and distributor lookup.

1-Ch Analog Switch, SPST, 300MHz, 5.5V, SC-70 Product overview: SN74LVC1G66DCKT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G66DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKT - 1100474-SN74LVC1G66DCKT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKT
1100474-SN74LVC1G66DCKT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKT 1100474-SN74LVC1G66DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1100474-SN74LVC1G66D CKT Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SC-70-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 4.2ns, 5ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4707EXK+T; SN74LVC1G66QDCKRQ1; SN74LVC1G66DCKR; SN74LVC1G66DCKT; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100474-SN74LVC1G66DCKT
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SC-70-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 4.2ns, 5ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4707EXK+T; SN74LVC1G66QDCKRQ1; SN74LVC1G66DCKR; SN74LVC1G66DCKT;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66DCKT
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66DCKT
IC SWITCH 1X1 SC70-5

IC SWITCH 1X1 SC70-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66DCKT
Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66DCKT
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC1G66DCKT 296-32304-6-ND 747-SN74LVC1G66DCKT 1100474-SN74LVC1G66DCKT SN74LVC1G66DCKT SN74LVC1G66DCKT
Product Name SN74LVC1G66 Single Analog Switch Analog Switches, Multiplexers, Demultiplexers 300MHz 5.5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKT Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.6000 to 2 ns
Min Operating Current 0.0100 mA 0.0100 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292VRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC139DT - 198144-74HC139DT - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers