Texas Instruments SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer SN74LVC2G53DCUTE4

Description
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet
Description
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer - SN74LVC2G53DCUTE4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer
SN74LVC2G53DCUTE4
SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer SN74LVC2G53DCUTE4
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85

Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer 8-US8 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-SN74LVC2G53DCUTE4
Analog Switch and Multiplexer IC 747-SN74LVC2G53DCUTE4
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-VSSOP -40 to 85 Product overview: SN74LVC2G53DCUTE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G53DCUTE 4 can be used for catalog matching and distributor lookup.

Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer 8-VSSOP -40 to 85 Product overview: SN74LVC2G53DCUTE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G53DCUTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUTE4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G53DCUTE4-ND
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53DCUTE4-ND
1 Circuit IC Switch 2:1 13Ohm 8-VSSOP

1 Circuit IC Switch 2:1 13Ohm 8-VSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUTE4 - 1100615-SN74LVC2G53DCUTE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUTE4
1100615-SN74LVC2G53DCUTE4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUTE4 1100615-SN74LVC2G53DCUTE4
Manufacturer: Texas Instruments Win Source Part Number: 1100615-SN74LVC2G53D CUTE4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Max) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 13 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 4.5ns, 8ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100615-SN74LVC2G53DCUTE4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Max)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 13 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 4.5ns, 8ns
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUTE4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G53DCUTE4
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53DCUTE4
IC SWITCH SPDT SINGLE 8VSSOP

IC SWITCH SPDT SINGLE 8VSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G53DCUTE4
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53DCUTE4
1 Circuit IC Switch 2:1 13Ohm 8-VSSOP

1 Circuit IC Switch 2:1 13Ohm 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC2G53DCUTE4 747-SN74LVC2G53DCUTE4 SN74LVC2G53DCUTE4-ND 1100615-SN74LVC2G53DCUTE4 SN74LVC2G53DCUTE4 SN74LVC2G53DCUTE4
Product Name SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUTE4 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Applications Catalog
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DSBGA,SM8,US8 Tape and Reel "8-VFSOP US8 SOP; 8-VFSOP (0.091\", 2.30mm Width)
Unlock Full Specs
to access all available technical data