Dual 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 75Ohm 16-VQFN (4x3.5)
2 Circuit IC Switch 4:1 75Ohm 16-VQFN (4x3.5)
2 Circuit IC Switch 4:1 75Ohm 16-VQFN (4x3.5)
2-Ch 4:1 Analog Mux/Demux, 5.5V, 50MHz, VQFN Product overview: SN74LV4052ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 50MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4052ARGYR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 75Ohm 16-VQFN (4x3.5)
IC MULTIPLEXER DUAL 4X1 16VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4052ARGYR | 296-13946-2-ND | 747-SN74LV4052ARGYR | SN74LV4052ARGYR | SN74LV4052ARGYR |
| Product Name | SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | 5.5V 50MHz VQFN Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 25 ohms | 75 ohms | 75 ohms | 0.7000 ohms |