IC SWITCH DUAL SPDT 12FLIPCHIP Product overview: STG4260BJR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG4260BJR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 500mOhm 12-FlipChip
Manufacturer: STMicroelectronics
Win Source Part Number: 1102992-STG4260BJR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Charge Injection: 140pC
Crosstalk: -67dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 12-FlipChip
Single Supply Voltage (V+): 1.65 V to 4.8 V
Max Switch Time (Ton,Toff): 38ns, 38ns
Channel Capacitance(CS off, CD off): 30pF
Max Leakage Current (IS off): 30nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
2 Circuit IC Switch 2:1 500mOhm 12-FlipChip
IC SWITCH DUAL SPDT 12FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-STG4260BJR | 497-11975-2-ND | 1102992-STG4260BJR | STG4260BJR | STG4260BJR |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4260BJR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 4.8 volts | 1.65 to 4.8 volts | 1.65 to 4.8 volts | ||
| Bandwidth | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz |
| Min Operating Current | 5.00E-5 mA | ||||
| Power Dissipation | 500 milliwatts |