Dual 4-to-1 Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 195Ohm 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 896610-SN74HC4852N
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74HC4852
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-17301-5, SN74HC4852NE4, -SN74HC4852NE4, SN74HC4852NE4-ND, -SN74HC4852NE4-NDR, -SN74HC4852N-NDR, -296-17301-5-ND, -296-17301-5
2-Ch 4:1 Analog Mux/Demux IC, 2-6V, 33ns, 195R, PDIP Product overview: SN74HC4852N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4852N can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 195Ohm 16-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74HC4852N | 296-17301-5-ND | 896610-SN74HC4852N | 747-SN74HC4852N | SN74HC4852N |
| Product Name | SN74HC4852 Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer with Injection Current Effect Control | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852N | 6V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | 4x1 | ||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 500 ohms | 195 ohms | 195 ohms |