IC SWITCH SP8T 5V TSSOP-16
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 5503-TPW3188-TS3RTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 1.65 to 5.5 volts |
| Ron | 270 ohms |
| Bandwidth | 250 MHz |
| tON | 37 ns |