Texas Instruments TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches TS12A4514DR

Description
Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-SOIC -40 to 85
Request a Quote
Description
Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TS12A4514DR is a low-voltage, single-pole/single-throw (SPST) CMOS analog switch designed for operation with a single supply voltage ranging from 2 V to 12 V. It features a maximum ON-state resistance of 15 ,Ѷ at 12 V and 20 ,Ѷ at 5 V, ensuring low power loss during operation. The device exhibits low OFF-leakage currents of 1 nA at 25°C and 10 nA at 85°C, making it suitable for applications requiring minimal signal distortion. This switch supports fast switching speeds with a turn-on time of 80 ns and a turn-off time of 50 ns at 12 V supply. It is compatible with TTL/CMOS logic levels, with input thresholds ranging from 0.8 V to 2.4 V. The TS12A4514DR is also characterized by low charge injection of 11.5 pC, which is beneficial for precision analog applications. The operating temperature range is from -40°C to 85°C, allowing for versatile use in various environments.

Datasheet Summary
Powered by GS/AI

The TS12A4514DR is a low-voltage, single-pole/single-throw (SPST) CMOS analog switch designed for operation with a single supply voltage ranging from 2 V to 12 V. It features a maximum ON-state resistance of 15 ,Ѷ at 12 V and 20 ,Ѷ at 5 V, ensuring low power loss during operation. The device exhibits low OFF-leakage currents of 1 nA at 25°C and 10 nA at 85°C, making it suitable for applications requiring minimal signal distortion. This switch supports fast switching speeds with a turn-on time of 80 ns and a turn-off time of 50 ns at 12 V supply. It is compatible with TTL/CMOS logic levels, with input thresholds ranging from 0.8 V to 2.4 V. The TS12A4514DR is also characterized by low charge injection of 11.5 pC, which is beneficial for precision analog applications. The operating temperature range is from -40°C to 85°C, allowing for versatile use in various environments.

Suppliers

Company
Product
Description
Supplier Links
TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches - TS12A4514DR - Texas Instruments
Dallas, TX, United States
TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches
TS12A4514DR
TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches TS12A4514DR
Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-SOIC -40 to 85

Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-SOIC -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21907-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21907-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21907-6-ND
1 Circuit IC Switch 1:1 10Ohm 8-SOIC

1 Circuit IC Switch 1:1 10Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21907-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21907-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21907-2-ND
1 Circuit IC Switch 1:1 10Ohm 8-SOIC

1 Circuit IC Switch 1:1 10Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21907-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21907-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21907-1-ND
1 Circuit IC Switch 1:1 10Ohm 8-SOIC

1 Circuit IC Switch 1:1 10Ohm 8-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514DR - 1114215-TS12A4514DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514DR
1114215-TS12A4514DR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514DR 1114215-TS12A4514DR
Manufacturer: Texas Instruments Win Source Part Number: 1114215-TS12A4514DR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 520MHz Charge Injection: -11.5pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 75ns, 45ns Channel Capacitance(CS off, CD off): 7.5pF, 7.5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114215-TS12A4514DR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 520MHz
Charge Injection: -11.5pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 75ns, 45ns
Channel Capacitance(CS off, CD off): 7.5pF, 7.5pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 520MHz SOIC Analog Switch and Multiplexer IC
747-TS12A4514DR
12V 520MHz SOIC Analog Switch and Multiplexer IC 747-TS12A4514DR
12V 1-Ch SPST Analog Switch, 520MHz, SOIC Product overview: TS12A4514DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 520MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 12V, 520MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A4514DR can be used for catalog matching and distributor lookup.

12V 1-Ch SPST Analog Switch, 520MHz, SOIC Product overview: TS12A4514DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 520MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 12V, 520MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A4514DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514DR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS12A4514DR
Interface - Analog Switches, Multiplexers, Demultiplexers TS12A4514DR
IC SWITCH SPST 8SOIC

IC SWITCH SPST 8SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS12A4514DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS12A4514DR
Analog Switches, Multiplexers, Demultiplexers TS12A4514DR
1 Circuit IC Switch 1:1 10Ohm 8-SOIC

1 Circuit IC Switch 1:1 10Ohm 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS12A4514DR 296-21907-6-ND 1114215-TS12A4514DR 747-TS12A4514DR TS12A4514DR TS12A4514DR
Product Name TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514DR 12V 520MHz SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 2 to 12 volts 2.7 to 12 volts 2.7 to 12 volts 2 to 12 volts
Ron 20 ohms 10 ohms 10 ohms
tON 125 ns 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3.6V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV16800GRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96G4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BEE3 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details