Bus Switch 4 x 1:1 14-TSSOP
Bus Switch 4 x 1:1 14-TSSOP
Bus Switch 4 x 1:1 14-TSSOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 102873-TC7MBL3125CFT
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC BUS SWITCH 4 X 1:1 14TSSOP Product overview: TC7MBL3125CFT(EL) from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7MBL3125CFT(EL
IC BUS SWITCH 4 X 1:1 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TC7MBL3125CFT(EL)CT-ND | 102873-TC7MBL3125CFT(EL) | 743-TC7MBL3125CFT(EL) | TC7MBL3125CFT(EL) |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7MBL3125CFT(EL) | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP; "14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP | Tape & Reel (TR) | |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 volts | ||
| Standards and Certifications | RoHS |