Texas Instruments SN74LV4066A Quadruple Bilateral Analog Switch SN74LV4066AD

Description
Quadruple Bilateral Analog Switch 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Bilateral Analog Switch 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4066A Quadruple Bilateral Analog Switch - SN74LV4066AD - Texas Instruments
Dallas, TX, United States
SN74LV4066A Quadruple Bilateral Analog Switch
SN74LV4066AD
SN74LV4066A Quadruple Bilateral Analog Switch SN74LV4066AD
Quadruple Bilateral Analog Switch 14-SOIC -40 to 85

Quadruple Bilateral Analog Switch 14-SOIC -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-26558-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-26558-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-26558-5-ND
4 Circuit IC Switch 1:1 75Ohm 14-SOIC

4 Circuit IC Switch 1:1 75Ohm 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 50MHz 5.5V SOIC Analog Switch and Multiplexer IC
747-SN74LV4066AD
SMD 50MHz 5.5V SOIC Analog Switch and Multiplexer IC 747-SN74LV4066AD
4-Ch Analog Switch IC, 50MHz BW, 2-5.5V, SOIC, Surface Mount Product overview: SN74LV4066AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 50MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4066AD can be used for catalog matching and distributor lookup.

4-Ch Analog Switch IC, 50MHz BW, 2-5.5V, SOIC, Surface Mount Product overview: SN74LV4066AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 50MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4066AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LV4066AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4066AD
Analog Switches, Multiplexers, Demultiplexers SN74LV4066AD
4 Circuit IC Switch 1:1 75Ohm 14-SOIC

4 Circuit IC Switch 1:1 75Ohm 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LV4066AD 296-26558-5-ND 747-SN74LV4066AD SN74LV4066AD
Product Name SN74LV4066A Quadruple Bilateral Analog Switch Analog Switches, Multiplexers, Demultiplexers SMD 50MHz 5.5V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 21 ohms 75 ohms 75 ohms
Min Operating Current 0.0200 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details