STMicroelectronics, Inc. Analog Switches, Multiplexers, Demultiplexers STG4159BJR

Description
1 Circuit IC Switch 2:1 300mOhm 7-FlipChip
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 300mOhm 7-FlipChip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - STG4159BJR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
STG4159BJR-ND
Analog Switches, Multiplexers, Demultiplexers STG4159BJR-ND
1 Circuit IC Switch 2:1 300mOhm 7-FlipChip

1 Circuit IC Switch 2:1 300mOhm 7-FlipChip

Buy Now Datasheet
Singapore, Singapore
0.3 Ohm 10kV Analog Switch and Multiplexer IC
747-STG4159BJR
0.3 Ohm 10kV Analog Switch and Multiplexer IC 747-STG4159BJR
Low Voltage 0.3 Ohm Max Single SPDT Switch with Break-Before-Make Feature and 10kV Contact ESD Protection Product overview: STG4159BJR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 Ohm, 10kV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 0.3 Ohm, 10kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG4159BJR can be used for catalog matching and distributor lookup.

Low Voltage 0.3 Ohm Max Single SPDT Switch with Break-Before-Make Feature and 10kV Contact ESD Protection Product overview: STG4159BJR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 Ohm, 10kV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 0.3 Ohm, 10kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG4159BJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4159BJR - 066370-STG4159BJR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4159BJR
066370-STG4159BJR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4159BJR 066370-STG4159BJR
Manufacturer: STMicroelectronics Win Source Part Number: 066370-STG4159BJR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 28MHz Charge Injection: 140pC Crosstalk: -69dB @ 100kHz Channel-to-Channel Matching (ΔRon): 3 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm Case / Package: 7-FlipChip Single Supply Voltage (V+): 1.65 V to 4.8 V Max Switch Time (Ton,Toff): 38ns, 17ns Channel Capacitance(CS off, CD off): 30pF Max Leakage Current (IS off): 30nA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066370-STG4159BJR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 28MHz
Charge Injection: 140pC
Crosstalk: -69dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 3 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 300 mOhm
Case / Package: 7-FlipChip
Single Supply Voltage (V+): 1.65 V to 4.8 V
Max Switch Time (Ton,Toff): 38ns, 17ns
Channel Capacitance(CS off, CD off): 30pF
Max Leakage Current (IS off): 30nA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - STG4159BJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
STG4159BJR
Analog Switches, Multiplexers, Demultiplexers STG4159BJR
1 Circuit IC Switch 2:1 300mOhm 7-FlipChip

1 Circuit IC Switch 2:1 300mOhm 7-FlipChip

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - STG4159BJR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
STG4159BJR
Interface - Analog Switches, Multiplexers, Demultiplexers STG4159BJR
IC SWITCH SPDT 7CLIPCHIP

IC SWITCH SPDT 7CLIPCHIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number STG4159BJR-ND 747-STG4159BJR 066370-STG4159BJR STG4159BJR STG4159BJR
Product Name Analog Switches, Multiplexers, Demultiplexers 0.3 Ohm 10kV Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4159BJR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.65 to 4.8 volts 1.65 to 4.8 volts 1.65 to 4.8 volts
Ron 0.3000 ohms 0.3000 ohms 0.0030 ohms
Bandwidth 28 MHz 28 MHz 28 MHz 28 MHz 28 MHz
tON 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACTQ153SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
4-bit bus switch - 74CBTLV3125DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers