Bus Switch 1 x 8:1 24-VQFN (4x4)
Bus Switch 1 x 8:1 24-VQFN (4x4)
Bus Switch 1 x 8:1 24-VQFN (4x4)
8-Ch I2C Switch, 1.65-5.25V, AEC-Q100, 24-VQFN Product overview: TCA9548ARGERQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.25V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive, 5.25V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9548ARGERQ1 can be used for catalog matching and distributor lookup.
1.65V~5.25V VQFN-24-EP(4x4) Signal Switches / Encoders & Decoders / Multiplexers ROHS
IC BUS SWITCH 1 X 8:1 24VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TCA9548ARGERQ1CT-ND | 743-TCA9548ARGERQ1 | TCA9548ARGERQ1 | TCA9548ARGERQ1 |
| Product Name | Signal Switches, Multiplexers, Decoders | Automotive 5.25V VQFN Analog Switch and Multiplexer IC | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 24-VFQFN | |||
| Number of Pins | 24 |