Dual 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 75Ohm 16-SOIC
IC MULTIPLEXER DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 75Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-SN74LV4052ADRG4 | SN74LV4052ADRG4-ND | SN74LV4052ADRG4 | SN74LV4052ADRG4 |
| Product Name | Dual Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Bandwidth | 50 MHz | 50 MHz | 50 MHz | 50 MHz |
| Min Operating Current | 0.0200 mA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |