STMicroelectronics, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG5682QTR STG5682QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066371-STG5682QTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 33MHz Charge Injection: 126pC Crosstalk: -60dB @ 100kHz Channel-to-Channel Matching (ΔRon): 15 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 550 mOhm Case / Package: 16-QFN (2.6x1.8) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 80ns, 50ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066371-STG5682QTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 33MHz Charge Injection: 126pC Crosstalk: -60dB @ 100kHz Channel-to-Channel Matching (ΔRon): 15 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 550 mOhm Case / Package: 16-QFN (2.6x1.8) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 80ns, 50ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG5682QTR - 066371-STG5682QTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG5682QTR
066371-STG5682QTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG5682QTR 066371-STG5682QTR
Manufacturer: STMicroelectronics Win Source Part Number: 066371-STG5682QTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 33MHz Charge Injection: 126pC Crosstalk: -60dB @ 100kHz Channel-to-Channel Matching (ΔRon): 15 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 550 mOhm Case / Package: 16-QFN (2.6x1.8) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 80ns, 50ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066371-STG5682QTR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 33MHz
Charge Injection: 126pC
Crosstalk: -60dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 15 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 550 mOhm
Case / Package: 16-QFN (2.6x1.8)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 80ns, 50ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-6025-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-6025-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-6025-2-ND
2 Circuit IC Switch 2:1 550mOhm 16-QFN (2.6x1.8)

2 Circuit IC Switch 2:1 550mOhm 16-QFN (2.6x1.8)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-6025-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-6025-1-ND
Analog Switches, Multiplexers, Demultiplexers 497-6025-1-ND
2 Circuit IC Switch 2:1 550mOhm 16-QFN (2.6x1.8)

2 Circuit IC Switch 2:1 550mOhm 16-QFN (2.6x1.8)

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-STG5682QTR
Dual Analog Switch and Multiplexer IC 747-STG5682QTR
Low voltage dual SPDT switch with negative rail capability Product overview: STG5682QTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG5682QTR can be used for catalog matching and distributor lookup.

Low voltage dual SPDT switch with negative rail capability Product overview: STG5682QTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG5682QTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - STG5682QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
STG5682QTR
Analog Switches, Multiplexers, Demultiplexers STG5682QTR
2 Circuit IC Switch 2:1 550mOhm 16-QFN (2.6x1.8)

2 Circuit IC Switch 2:1 550mOhm 16-QFN (2.6x1.8)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - STG5682QTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
STG5682QTR
Interface - Analog Switches, Multiplexers, Demultiplexers STG5682QTR
IC SWITCH DUAL SPDT 16QFN

IC SWITCH DUAL SPDT 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 066371-STG5682QTR 497-6025-2-ND 747-STG5682QTR STG5682QTR STG5682QTR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG5682QTR Analog Switches, Multiplexers, Demultiplexers Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.65 to 4.5 volts 1.65 to 4.5 volts 1.65 to 4.5 volts
Bandwidth 33 MHz 33 MHz 33 MHz 33 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 16-QFN (2.6x1.8) 16-UFQFN Tape and Reel 16-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898171 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 74AUP1G157GF,132-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers