Enhanced Product Dual 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
IC MULTIPLEXER DUAL 4X1 16SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4052ATDREP | 296-22316-2-ND | SN74LV4052ATDREP | SN74LV4052ATDREP |
| Product Name | SN74LV4052A-EP Enhanced Product Dual 4-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | ||
| Applications | HiRel Enhanced Product | |||
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 25 ohms | 100 ohms | 100 ohms | 20 ohms |