100-mΩ audio jack switch with autonomous microphone & ground detection 16-DSBGA -40 to 85 Product overview: TS3A225EYFFR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3A225EYFFR can be used for catalog matching and distributor lookup.
Detection Switch IC 2 Channel 16-DSBGA (1.56x1.56)
Detection Switch IC 2 Channel 16-DSBGA (1.56x1.56)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-TS3A225EYFFR | 296-36864-2-ND | TS3A225EYFFR |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 4.5 volts | 2.7 to 4.5 volts | |
| Min Operating Current | 0.0100 mA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |