STMicroelectronics, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG719STR STG719STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031193-STG719STR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 200MHz Crosstalk: -52dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 4 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 7ns, 4.5ns (Typ) Channel Capacitance(CS off, CD off): 19pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): NLAS4599DTT1G; PI5A124TEX; PI5A124TX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031193-STG719STR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 200MHz Crosstalk: -52dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 4 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 7ns, 4.5ns (Typ) Channel Capacitance(CS off, CD off): 19pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): NLAS4599DTT1G; PI5A124TEX; PI5A124TX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG719STR - 031193-STG719STR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG719STR
031193-STG719STR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG719STR 031193-STG719STR
Manufacturer: STMicroelectronics Win Source Part Number: 031193-STG719STR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 200MHz Crosstalk: -52dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 4 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 7ns, 4.5ns (Typ) Channel Capacitance(CS off, CD off): 19pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): NLAS4599DTT1G; PI5A124TEX; PI5A124TX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031193-STG719STR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Crosstalk: -52dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 4 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 7ns, 4.5ns (Typ)
Channel Capacitance(CS off, CD off): 19pF
Max Leakage Current (IS off): 250pA
Alternative Parts (Cross-Reference): NLAS4599DTT1G; PI5A124TEX; PI5A124TX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 200MHz 5.5V SOT-23 Analog Switch and Multiplexer IC
747-STG719STR
SMD 200MHz 5.5V SOT-23 Analog Switch and Multiplexer IC 747-STG719STR
SPDT Switch, 200MHz, 1.8-5.5V, SOT-23, SMD Product overview: STG719STR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 200MHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG719STR can be used for catalog matching and distributor lookup.

SPDT Switch, 200MHz, 1.8-5.5V, SOT-23, SMD Product overview: STG719STR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 200MHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG719STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-3738-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-3738-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-3738-2-ND
1 Circuit IC Switch 2:1 4Ohm SOT-23-6

1 Circuit IC Switch 2:1 4Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-3738-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-3738-6-ND
Analog Switches, Multiplexers, Demultiplexers 497-3738-6-ND
1 Circuit IC Switch 2:1 4Ohm SOT-23-6

1 Circuit IC Switch 2:1 4Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-3738-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-3738-1-ND
Analog Switches, Multiplexers, Demultiplexers 497-3738-1-ND
1 Circuit IC Switch 2:1 4Ohm SOT-23-6

1 Circuit IC Switch 2:1 4Ohm SOT-23-6

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 1891868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1891868
Multiplexer & Demultiplexer ICs 1891868
STMicroelectronics, STG719STR

STMicroelectronics, STG719STR

Supplier's Site
Multiplexer & Demultiplexer ICs - 1892104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1892104P
Multiplexer & Demultiplexer ICs 1892104P
STMicroelectronics, STG719STR

STMicroelectronics, STG719STR

Supplier's Site
Multiplexer & Demultiplexer ICs - 1892104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1892104
Multiplexer & Demultiplexer ICs 1892104
STMicroelectronics, STG719STR

STMicroelectronics, STG719STR

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - STG719STR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
STG719STR
Interface - Analog Switches, Multiplexers, Demultiplexers STG719STR
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - STG719STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
STG719STR
Analog Switches, Multiplexers, Demultiplexers STG719STR
1 Circuit IC Switch 2:1 4Ohm SOT-23-6

1 Circuit IC Switch 2:1 4Ohm SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 031193-STG719STR 747-STG719STR 497-3738-2-ND 1891868 1892104P STG719STR STG719STR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG719STR SMD 200MHz 5.5V SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Bandwidth 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOT; SOT23; SOT-23-6 Tape and Reel SOT; SOT23; SOT-23-6 SOT; SOT23; Sot-23 SOT; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

5.5V 20MHz SSOP Analog Switch and Multiplexer IC - 743-74CBTD3861DBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 20 MHz
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AHC257D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers