4 Circuit IC Switch 2:1 5.2Ohm 16-QFN (2.6x1.8)
Quad SPDT Switch, 800MHz, QFN, 1.65-4.3V, 250ps Product overview: STG3693QTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 800MHz, 4.3V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 800MHz, 4.3V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3693QTR can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPDT 16QFN
4 Circuit IC Switch 2:1 5.2Ohm 16-QFN (2.6x1.8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 497-5968-1-ND | 747-STG3693QTR | STG3693QTR | STG3693QTR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad 800MHz 4.3V QFN Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | ||
| Ron | 5.2 ohms | 0.3000 ohms | 5.2 ohms | |
| Bandwidth | 800 MHz | 800 MHz | 800 MHz | 800 MHz |
| tON | 15 ns |