Manufacturer: STMicroelectronics
Win Source Part Number: 1102991-STG4160BJR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Charge Injection: 162pC
Crosstalk: -67dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 8-FlipChip
Single Supply Voltage (V+): 1.65 V to 4.8 V
Max Switch Time (Ton,Toff): 38ns, 38ns
Channel Capacitance(CS off, CD off): 30pF
Max Leakage Current (IS off): 30nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Low voltage 0.5 Ohm single SPDT switch with break-before-make feature and 15 kV ESD protection Product overview: STG4160BJR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 Ohm, 15 kV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 0.5 Ohm, 15 kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG4160BJR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 500mOhm 8-FlipChip
IC SWITCH SGL SPDT 2:1 8FLIPCHIP
1 Circuit IC Switch 2:1 500mOhm 8-FlipChip
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1102991-STG4160BJR | 747-STG4160BJR | 497-11974-2-ND | STG4160BJR | STG4160BJR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4160BJR | 0.5 Ohm 15 kV Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 4.8 volts | 1.65 to 4.8 volts | 1.65 to 4.8 volts | ||
| Bandwidth | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-FlipChip | Tape and Reel | 8-UFBGA, FCBGA | 8-UFBGA, FCBGA |