Texas Instruments TS3A24157 0.65 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer TS3A24157RSER

Description
0.65 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultip lexer 10-UQFN -40 to 85
Request a Quote Datasheet
Description
0.65 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultip lexer 10-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A24157 0.65 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer - TS3A24157RSER - Texas Instruments
Dallas, TX, United States
TS3A24157 0.65 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer
TS3A24157RSER
TS3A24157 0.65 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer TS3A24157RSER
0.65 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultip lexer 10-UQFN -40 to 85

0.65 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer 10-UQFN -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-22857-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-22857-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-22857-6-ND
2 Circuit IC Switch 2:1 600mOhm 10-UQFN (2.0x1.5)

2 Circuit IC Switch 2:1 600mOhm 10-UQFN (2.0x1.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-22857-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-22857-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-22857-1-ND
2 Circuit IC Switch 2:1 600mOhm 10-UQFN (2.0x1.5)

2 Circuit IC Switch 2:1 600mOhm 10-UQFN (2.0x1.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-22857-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-22857-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-22857-2-ND
2 Circuit IC Switch 2:1 600mOhm 10-UQFN (2.0x1.5)

2 Circuit IC Switch 2:1 600mOhm 10-UQFN (2.0x1.5)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24157RSER - 035057-TS3A24157RSER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24157RSER
035057-TS3A24157RSER
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24157RSER 035057-TS3A24157RSER
Manufacturer: Texas Instruments Win Source Part Number: 035057-TS3A24157RSER Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 50MHz Charge Injection: 8.75pC Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: 10-UQFN (2.0x1.5) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 35ns, 25ns Channel Capacitance(CS off, CD off): 50pF Max Leakage Current (IS off): 50nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035057-TS3A24157RSER
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Charge Injection: 8.75pC
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: 10-UQFN (2.0x1.5)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 35ns, 25ns
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 50nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V 50MHz QFN Analog Switch and Multiplexer IC
747-TS3A24157RSER
3.6V 50MHz QFN Analog Switch and Multiplexer IC 747-TS3A24157RSER
2-Ch 2:1 SPDT Analog Switch, 0.65Ω, 1.65-3.6V, 50MHz, QFN Product overview: TS3A24157RSER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 50MHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.6V, 50MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A24157RSER can be used for catalog matching and distributor lookup.

2-Ch 2:1 SPDT Analog Switch, 0.65Ω, 1.65-3.6V, 50MHz, QFN Product overview: TS3A24157RSER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 50MHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.6V, 50MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A24157RSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A24157RSER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A24157RSER
Analog Switches, Multiplexers, Demultiplexers TS3A24157RSER
2 Circuit IC Switch 2:1 600mOhm 10-UQFN (2.0x1.5)

2 Circuit IC Switch 2:1 600mOhm 10-UQFN (2.0x1.5)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24157RSER - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A24157RSER
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A24157RSER
IC SWITCH DUAL SPDT 10UQFN

IC SWITCH DUAL SPDT 10UQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A24157RSER 296-22857-6-ND 035057-TS3A24157RSER 747-TS3A24157RSER TS3A24157RSER TS3A24157RSER
Product Name TS3A24157 0.65 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24157RSER 3.6V 50MHz QFN Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Ron 0.5000 ohms 0.6000 ohms 0.6000 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DRYRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers