Texas Instruments SN74HC4852 Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer with Injection Current Effect Control SN74HC4852PWR

Description
Dual 4-to-1 Channel Analog Multiplexer/Demultip lexer with Injection Current Effect Control 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-to-1 Channel Analog Multiplexer/Demultip lexer with Injection Current Effect Control 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4852 Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer with Injection Current Effect Control - SN74HC4852PWR - Texas Instruments
Dallas, TX, United States
SN74HC4852 Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer with Injection Current Effect Control
SN74HC4852PWR
SN74HC4852 Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer with Injection Current Effect Control SN74HC4852PWR
Dual 4-to-1 Channel Analog Multiplexer/Demultip lexer with Injection Current Effect Control 16-TSSOP -40 to 85

Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer with Injection Current Effect Control 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852PWR - 1008496-SN74HC4852PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852PWR
1008496-SN74HC4852PWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852PWR 1008496-SN74HC4852PWR
Manufacturer: Texas Instruments Win Source Part Number: 1008496-SN74HC4852PW R Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 39ns, 78ns Channel Capacitance(CS off, CD off): 22pF Max Leakage Current (IS off): 200nA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1008496-SN74HC4852PWR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 195 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 39ns, 78ns
Channel Capacitance(CS off, CD off): 22pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19254-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19254-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-19254-6-ND
2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19254-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19254-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-19254-2-ND
2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19254-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19254-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-19254-1-ND
2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Analog Switch and Multiplexer IC
747-SN74HC4852PWR
6V TSSOP Analog Switch and Multiplexer IC 747-SN74HC4852PWR
2-Ch 4:1 Analog Mux/Demux IC, 2-Circuits, 195R, 33ns, 2-6V, 16-TSSOP Product overview: SN74HC4852PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4852PWR can be used for catalog matching and distributor lookup.

2-Ch 4:1 Analog Mux/Demux IC, 2-Circuits, 195R, 33ns, 2-6V, 16-TSSOP Product overview: SN74HC4852PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4852PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852PWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4852PWR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4852PWR
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74HC4852PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74HC4852PWR
Analog Switches, Multiplexers, Demultiplexers SN74HC4852PWR
2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

2 Circuit IC Switch 4:1 195Ohm 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74HC4852PWR 1008496-SN74HC4852PWR 296-19254-6-ND 747-SN74HC4852PWR SN74HC4852PWR SN74HC4852PWR
Product Name SN74HC4852 Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer with Injection Current Effect Control Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852PWR Analog Switches, Multiplexers, Demultiplexers 6V TSSOP Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X 1:4 MUX 4x1 4x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 500 ohms 195 ohms 3 ohms 195 ohms
Unlock Full Specs
to access all available technical data