Texas Instruments TS12A12511 +/-6 V, +12 V Low RON Single SPDT Analog Switch TS12A12511DCNR

Description
+/-6 V, +12 V Low RON Single SPDT Analog Switch 8-SOT-23 -40 to 85
Request a Quote Datasheet
Description
+/-6 V, +12 V Low RON Single SPDT Analog Switch 8-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS12A12511 +/-6 V, +12 V Low RON Single SPDT Analog Switch - TS12A12511DCNR - Texas Instruments
Dallas, TX, United States
TS12A12511 +/-6 V, +12 V Low RON Single SPDT Analog Switch
TS12A12511DCNR
TS12A12511 +/-6 V, +12 V Low RON Single SPDT Analog Switch TS12A12511DCNR
+/-6 V, +12 V Low RON Single SPDT Analog Switch 8-SOT-23 -40 to 85

+/-6 V, +12 V Low RON Single SPDT Analog Switch 8-SOT-23 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A12511DCNR - 110964-TS12A12511DCNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A12511DCNR
110964-TS12A12511DCNR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A12511DCNR 110964-TS12A12511DCNR
Manufacturer: Texas Instruments Win Source Part Number: 110964-TS12A12511DCN R Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 93MHz Charge Injection: 26pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Family Name: TS12A12511 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5 Ohm (Typ) Case / Package: SOT-23-8 Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.7 V to 6 V Max Switch Time (Ton,Toff): 95ns, 50ns Channel Capacitance(CS off, CD off): 14pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX4564EUA; MAX4564EUA-T; MAX4564EKA; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 110964-TS12A12511DCNR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 93MHz
Charge Injection: 26pC
Crosstalk: -70dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Family Name: TS12A12511
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5 Ohm (Typ)
Case / Package: SOT-23-8
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2.7 V to 6 V
Max Switch Time (Ton,Toff): 95ns, 50ns
Channel Capacitance(CS off, CD off): 14pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX4564EUA; MAX4564EUA-T; MAX4564EKA;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-27523-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-27523-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-27523-2-ND
1 Circuit IC Switch 2:1 5Ohm (Typ) SOT-23-8

1 Circuit IC Switch 2:1 5Ohm (Typ) SOT-23-8

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-27523-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-27523-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-27523-6-ND
1 Circuit IC Switch 2:1 5Ohm (Typ) SOT-23-8

1 Circuit IC Switch 2:1 5Ohm (Typ) SOT-23-8

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-27523-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-27523-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-27523-1-ND
1 Circuit IC Switch 2:1 5Ohm (Typ) SOT-23-8

1 Circuit IC Switch 2:1 5Ohm (Typ) SOT-23-8

Buy Now Datasheet
Singapore, Singapore
SMD SOT-23 Analog Switch and Multiplexer IC
747-TS12A12511DCNR
SMD SOT-23 Analog Switch and Multiplexer IC 747-TS12A12511DCNR
Analog Switch SPDT 8-Pin SOT-23 Surface Mount Product overview: TS12A12511DCNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A12511DCNR can be used for catalog matching and distributor lookup.

Analog Switch SPDT 8-Pin SOT-23 Surface Mount Product overview: TS12A12511DCNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A12511DCNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS12A12511DCNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS12A12511DCNR
Analog Switches, Multiplexers, Demultiplexers TS12A12511DCNR
1 Circuit IC Switch 2:1 5Ohm (Typ) SOT-23-8

1 Circuit IC Switch 2:1 5Ohm (Typ) SOT-23-8

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A12511DCNR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS12A12511DCNR
Interface - Analog Switches, Multiplexers, Demultiplexers TS12A12511DCNR
IC SWITCH SGL SPDT ANLG SOT23-8

IC SWITCH SGL SPDT ANLG SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS12A12511DCNR 110964-TS12A12511DCNR 296-27523-2-ND 747-TS12A12511DCNR TS12A12511DCNR TS12A12511DCNR
Product Name TS12A12511 +/-6 V, +12 V Low RON Single SPDT Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A12511DCNR Analog Switches, Multiplexers, Demultiplexers SMD SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Switch Type 1 X SPDT
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts 2.7 to 12 volts
Ron 8 ohms 5 ohms 5 ohms 1 ohms
tON 115 ns 95 ns
tOFF 56 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDBVRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
7 suppliers
Quad Analog Switch and Multiplexer IC - 743-CD54HCT157F3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers